EN
  • EN
  • DE

GT24C02-2SLI-TR

Part No GT24C02-2SLI-TR
Manufacturer Giantec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Giantec
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824412-GT24C02-2SLI-TR
Ultra Librarian 3D Model Ultra Librarian GT24C02-2SLI-TR CAD Model

Description

The GT24C02-2SLI-TR is a 2K-bit (256 x 8) CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Giantec. This device features a two-wire serial interface, making it easy to integrate into a variety of applications requiring non-volatile memory. It's commonly used for storing configuration data, serial numbers, calibration constants, and other small amounts of data that need to be retained when power is removed.

Applications:

  • Consumer electronics (e.g., TVs, set-top boxes, DVD players) for storing user preferences
  • Industrial control systems for storing calibration data and system configuration
  • Metering devices (e.g., electricity meters, water meters) for storing meter readings
  • Automotive electronics for storing vehicle identification numbers (VIN) and other critical data
  • Medical devices for storing patient data and device configuration

Features:

  • 2K-bit (256 x 8) EEPROM
  • Two-wire serial interface (I2C compatible)
  • Low voltage operation (1.8V to 5.5V)
  • Low power consumption
  • Self-timed write cycle

Benefits:

  • Non-volatile data storage, ensuring data retention even when power is off
  • Easy integration with microcontrollers and other digital circuits using the I2C interface
  • Wide operating voltage range, making it suitable for various applications
  • Low power consumption, ideal for battery-powered devices
  • Reliable data storage with a high endurance rating

Additional Details:

The GT24C02-2SLI-TR operates with a supply voltage ranging from 1.8V to 5.5V. It supports the standard I2C protocol with clock frequencies up to 400 kHz. The device features a self-timed write cycle, which simplifies the write operation. It is available in a variety of packages, including SOIC and TSSOP. The endurance rating is typically 1 million write cycles per byte, ensuring long-term reliability. This EEPROM is a cost-effective and reliable solution for non-volatile data storage in a wide range of applications. The -TR suffix indicates that it is supplied in tape and reel packaging for automated assembly.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Comet America, LP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
455+ $0.1282 $58.3310
1,100+ $0.1051 $115.6100
1,705+ $0.1016 $173.2280
2,355+ $0.0982 $231.2610
3,015+ $0.0959 $289.1385
4,055+ $0.0855 $346.7025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,199 pieces
MOQ: 455 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess