EN
  • EN
  • DE

GT24C16S-2CLI-TR

Part No GT24C16S-2CLI-TR
Manufacturer Giantec
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 990573-GT24C16S-2CLI-TR
Categories OEM Parts(F-I)
Manufacturer Giantec
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GT24C16S-2CLI-TR CAD Model

Description

The GT24C16S-2CLI-TR is a 16K-bit EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Giantec. It is organized as 2048 x 8 bits and provides a non-volatile storage solution for various applications. The device uses a 2-wire serial interface, also known as I2C, for communication, enabling easy integration into microcontroller-based systems. The "-TR" suffix indicates that the parts are tape and reel for automated assembly processes.

Applications

  • Consumer Electronics: Used in devices like set-top boxes, TVs, and audio equipment for storing user settings and configuration data.
  • Industrial Automation: Found in programmable logic controllers (PLCs), sensors, and data loggers for storing calibration parameters and operational data.
  • Automotive Systems: Implemented in car radios, navigation systems, and electronic control units (ECUs) for storing system configurations and diagnostic information.
  • Medical Equipment: Utilized in medical instruments and monitoring devices for storing patient data and device settings.
  • Networking Devices: Used in routers, switches, and modems for storing network configurations and firmware updates.

Features

  • 16K-bit EEPROM: Offers 16,384 bits of non-volatile storage.
  • 2-Wire Serial Interface (I2C): Simplifies communication with microcontrollers and other I2C compatible devices.
  • Wide Voltage Operation: Operates from 1.7V to 5.5V supply voltage, suitable for a variety of applications.
  • Write Protect Function: Prevents accidental data overwrites, enhancing data security.
  • Self-Timed Write Cycle: Simplifies programming and reduces the need for external timing components.
  • High Endurance and Data Retention: Typically offers 1 million write cycles and 100 years of data retention.
  • Tape and Reel Packaging (-TR): Suitable for automated surface mount assembly.

Benefits

  • Non-Volatile Memory: Retains stored data even when power is removed, ensuring data integrity.
  • Easy Integration: The I2C interface simplifies integration with microcontrollers, reducing development time and cost.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Data Security: The write protect feature safeguards against accidental data loss or corruption.
  • Reliable Performance: High endurance and data retention ensure reliable operation over the long term.
  • Automated Assembly: Tape and reel packaging facilitates automated PCB assembly, reducing manufacturing costs.

Additional Details

The GT24C16S-2CLI-TR is a reliable EEPROM solution for applications requiring non-volatile storage and easy interfacing with microcontrollers. It supports page write mode, which allows for writing multiple bytes in a single operation, increasing write speeds. This device is commonly used in various electronic systems due to its ease of use, reliability, and availability. The tape and reel packaging is critical for high-volume manufacturing environments utilizing automated pick-and-place equipment.

You May Also Be Interested in

Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Dell
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess