EN
  • EN
  • DE

GD25LB512MEYIGR

Part No GD25LB512MEYIGR
Manufacturer GigaDevice Semiconductor
Catalog Custom Parts (E - I)
Description NOR Flash 256Mbit 1.8V WSON8 6*5mm Industrial(-40 to +85 )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1139947-GD25LB512MEYIGR
Categories Custom Parts
Manufacturer GigaDevice Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GD25LB512MEYIGR CAD Model

Description

The GD25LB512MEYIGR is a 512M-bit serial flash memory device manufactured by GigaDevice Semiconductor. Serial flash memory is a type of non-volatile memory commonly used for storing firmware, configuration data, and other data that needs to be retained even when power is removed. It uses a serial interface to communicate with a host controller, which reduces the number of pins required compared to parallel flash memory.

Applications

  • Embedded systems: Used to store firmware and configuration data in embedded systems.
  • IoT devices: Employed in IoT devices for storing sensor data, program code, and network settings.
  • Wearable devices: Integrated into wearable devices for storing application code and user data.
  • Consumer electronics: Utilized in consumer electronics devices such as set-top boxes, TVs, and gaming consoles for storing firmware and application data.
  • Industrial control systems: Found in industrial control systems for storing program code and configuration parameters.

Features

  • 512M-bit density: Provides a large capacity for storing data.
  • Serial interface: Uses a serial interface for communication, reducing the number of pins required.
  • SPI interface: Supports the Serial Peripheral Interface (SPI) protocol for easy integration with microcontrollers and processors.
  • Low power consumption: Consumes minimal power during operation and standby.
  • Small package: Available in a compact package for space-constrained applications.

Benefits

  • High storage capacity: Provides ample storage for firmware, data, and code.
  • Easy integration: Can be easily integrated into embedded systems using the SPI interface.
  • Low power operation: Minimizes power consumption in battery-powered devices.
  • Small footprint: Occupies minimal board space, making it suitable for compact devices.
  • Reliable data storage: Provides reliable non-volatile storage for critical data.

The GD25LB512MEYIGR will have specific characteristics detailed in its datasheet including operating voltage, temperature range, read/write speeds, and packaging information. This information is crucial for proper implementation in any application. The 'EYIGR' suffix likely denotes a specific variation of the part with differences in packaging or other features.

You May Also Be Interested in

Weidmuller
Weidmüller EK98533 - EK98533
Need more? Email Us
TA-I
Lowest to $0.1194
Hitachi, Ltd
Need more? Email Us
NXP / Nexperia
4000/14000/40000 Series 4-BIT Magnitude Comparator True Output PDSO16
Need more? Email Us
PCA ELECTRONICS INC.
Need more? Email Us
Hanrun
Lowest to $0.8712
Samtec Inc.
CONN SOCKET 16POS 0.1 GOLD PCB / 16 Position Elevated Socket Connector 0.100" (2.54mm) Through Hole Gold
Lowest to $2.6486
TE Connectivity
Need more? Email Us
Renesas Electronics America
Flash 3.3V Prom PDSO48
Lowest to $50.2949

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7970 $52.7820
14+ $7.2181 $101.0534
22+ $6.9925 $153.8350
30+ $6.7670 $203.0100
39+ $6.5414 $255.1146
52+ $5.8647 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,001 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess