EN
  • EN
  • DE

GD25LQ16NIGR

Part No GD25LQ16NIGR
Manufacturer GigaDevice Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case QFN
Manufacturer GigaDevice Semiconductor
Win Source Part Number 731007-GD25LQ16NIGR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GD25LQ16NIGR CAD Model

Description

The GD25LQ16NIGR is a 16M-bit serial interface flash memory device designed and manufactured by GigaDevice Semiconductor. It operates at a wide voltage range, offering flexibility in various system designs. This memory is organized as 2,048K bytes and features a standard SPI interface, making it compatible with a wide range of microcontrollers and embedded systems.

Applications

  • Embedded systems
  • Consumer electronics
  • IoT devices
  • Wearable technology
  • Data storage in portable devices

Features

  • 16M-bit (2MB) capacity
  • Standard SPI interface (Serial Peripheral Interface)
  • Wide operating voltage range
  • Low power consumption
  • High-performance read, write, and erase operations

Benefits

  • Provides reliable and non-volatile storage
  • Easy integration with existing systems
  • Extends battery life in portable devices
  • Supports fast data transfer rates
  • Offers a cost-effective storage solution

Additional Details

The GD25LQ16NIGR operates using a serial peripheral interface (SPI), allowing it to communicate with a host controller using only a few pins. This simplifies board layout and reduces overall system cost. It supports standard, dual, and quad SPI modes, offering flexibility in data transfer rates. The memory features high-speed clock rates for quick data access and programming.

This flash memory device is designed for low power consumption, making it ideal for battery-powered applications. It supports deep power-down mode, further reducing power consumption when the device is not actively being used. The GD25LQ16NIGR is also compliant with industry standards, ensuring compatibility and reliability. The operating temperature range is suitable for industrial applications.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9380 $60.9700
155+ $0.7697 $119.3035
235+ $0.7457 $175.2395
325+ $0.7216 $234.5200
415+ $0.6975 $289.4625
555+ $0.6253 $347.0415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,330 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess