EN
  • EN
  • DE

GD25LQ32WIG

Part No GD25LQ32WIG
Manufacturer GigaDevice Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1228+
Reference case QFN
Manufacturer GigaDevice Semiconductor
Win Source Part Number 753328-GD25LQ32WIG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GD25LQ32WIG CAD Model

Description

The GD25LQ32WIG is a 32M-bit serial interface Flash memory device manufactured by GigaDevice Semiconductor. It features a wide voltage range and supports standard, dual, and quad SPI operation, providing flexibility in various applications. It's commonly used for storing firmware, code, and data in embedded systems, IoT devices, and other electronic products.

Applications

  • Embedded systems
  • IoT devices
  • Wearable electronics
  • Networking equipment
  • Set-top boxes
  • Security systems
  • Industrial control systems

Features

  • 32M-bit (4M-byte) capacity
  • Serial Peripheral Interface (SPI)
  • Standard, Dual, Quad SPI modes
  • Wide voltage range (2.7V to 3.6V)
  • High-performance
  • Low power consumption
  • Small package

Benefits

  • High storage capacity for code and data
  • Flexible SPI interface options
  • Compatibility with a wide range of microcontrollers
  • Energy-efficient operation
  • Compact size for space-constrained applications
  • Fast data access
  • Reliable data storage

Additional Details

The GD25LQ32WIG offers a high-performance solution for storing firmware, configuration data, and other critical information in various electronic systems. Its SPI interface allows for easy connection to microcontrollers and other host devices. The device's low power consumption makes it suitable for battery-powered applications. The small package size minimizes the board space required for the memory device. It offers fast read, write, and erase operations. Consult the manufacturer's datasheet for detailed specifications, including timing characteristics, power consumption, and packaging information.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Texas Instruments
Lowest to $4.5685
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Advanced Micro Devices
Need more? Email Us
Panasonic
Lowest to $26.8133
Freescale Semiconductor - NXP
Lowest to $27.1621
Renesas Electronics America
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,820 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess