EN
  • EN
  • DE

TCP-3139H-DT

Part No TCP-3139H-DT
Manufacturer ON Semiconductor
Catalog RF Misc ICs and Modules
Description 3.9 pF Passive Tunable Integrated Circuits | IC PTIC TUNABLE 3.9PF WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Function Analog Tunable Capacitor
Frequency 700MHz ~ 2.7GHz
Manufacturer Package 8-XFBGA, WLCSP
Supplier Device Package 8-WLCSP (0.83x0.65)
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Win Source Part Number 1265653-TCP-3139H-DT
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCP-3139H-DT CAD Model

Description

The ON Semiconductor TCP-3139H-DT is a high-performance, low-power CMOS image sensor designed to meet the demanding needs of industrial and commercial imaging applications. This advanced sensor features a 3.1-megapixel resolution, providing clear and detailed images suitable for a variety of tasks including machine vision, security surveillance, and barcode scanning.

Key Features

  • High Resolution: The sensor boasts a 3.1-megapixel high-definition resolution, ensuring that the images captured are crisp and full of detail.
  • Dynamic Range: With an excellent dynamic range, the TCP-3139H-DT can accurately reproduce the details in both bright and dark areas of an image, making it ideal for environments with varying lighting conditions.
  • Low Power Consumption: Designed for efficiency, the sensor maintains low power consumption, which is crucial for handheld and battery-powered devices.
  • High Frame Rate: It supports high frame rates, which allows for smooth video capture and is particularly beneficial for applications that require motion detection or tracking.
  • Compact Size: The TCP-3139H-DT's compact form factor makes it easy to integrate into a wide range of devices, from small handheld gadgets to larger industrial machinery.

Applications

The versatility of the TCP-3139H-DT image sensor enables it to be used across various sectors. In industrial settings, it can be part of inspection systems that require high-resolution imaging to detect defects or perform quality control. For commercial use, it's suitable for surveillance systems where clarity and detail are paramount for identification and monitoring purposes. Additionally, its high-speed imaging capabilities make it an excellent choice for barcode scanning and other retail applications.

Technical Specifications

  • Resolution: 3.1 Megapixels
  • Frame Rate: High-speed capture
  • Power Consumption: Low
  • Interface: Standard industry interfaces

Overall, the ON Semiconductor TCP-3139H-DT image sensor is a robust and reliable choice for developers and manufacturers looking for high-quality imaging solutions that offer both performance and efficiency.

You May Also Be Interested in

MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us
MACOM Technology Solutions
DRIVER,ALGAAS,2 CH,+5V/50MA,-50V
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
GEL PACK 100PCE ,QUAD FET AND PI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2772 $58.2120
510+ $0.2275 $116.0250
790+ $0.2204 $174.1160
1,085+ $0.2134 $231.5390
1,405+ $0.2062 $289.7110
1,875+ $0.1848 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess