EN
  • EN
  • DE

GD25LQ64CWIG

Part No GD25LQ64CWIG
Manufacturer GigaDevice Semiconductor
Catalog Memory
Description 1.8V Uniform Sector Dual and Quad Serial Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer GigaDevice Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823965-GD25LQ64CWIG
Ultra Librarian 3D Model Ultra Librarian GD25LQ64CWIG CAD Model

Description

The GD25LQ64CWIG is a 64M-bit serial flash memory device manufactured by GigaDevice Semiconductor. It's designed for applications requiring non-volatile storage with high speed and reliability.

Applications

  • Embedded Systems: Used to store firmware, configuration settings, and application code in embedded devices.
  • Networking Devices: Employed in routers, switches, and other networking equipment to store boot code and operating system images.
  • Consumer Electronics: Integrated into set-top boxes, smart TVs, and gaming consoles for storing firmware, user data, and media content.
  • Industrial Control Systems: Utilized in industrial automation equipment to store program code and configuration parameters.
  • Medical Devices: Incorporated into medical equipment to store patient data and system configuration information.

Features

  • 64M-bit (8M-byte) Capacity: Offers a substantial amount of storage for code and data.
  • Serial Peripheral Interface (SPI): Provides a standard interface for easy communication with microcontrollers and other devices.
  • Dual/Quad SPI: Supports Dual and Quad SPI modes for increased data transfer rates.
  • Wide Voltage Range: Operates over a broad voltage range, typically 2.7V to 3.6V.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • Small Package Options: Available in various compact packages for space-constrained designs.

Benefits

  • High-Speed Performance: Enables fast data access and program execution.
  • Reliable Data Storage: Ensures data retention even when power is lost.
  • Easy Integration: Simplifies system design with its standard SPI interface.
  • Low Power Consumption: Extends battery life in portable devices.
  • Compact Size: Allows for use in small form-factor products.

Additional Details

The GD25LQ64CWIG is built using advanced flash memory technology to provide excellent performance and reliability. It supports features like sector protection, block protection, and one-time programmable (OTP) regions for enhanced security. The device datasheet provides detailed specifications including read/write speeds, endurance, and operating temperature range. The 'WIG' suffix likely refers to a specific package type or temperature grade; consult the datasheet for precise details.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Micron Technology Inc.
IC MEMORY FLASH FBGA / FLASH - NAND, DRAM - LPDDR3 Memory IC 128Gb (16G x 8)(NAND), 8Gb (256M x 32)(LPDDR3) MMC, LPDRAM 933 MHz 221-WFBGA (13x11.5)
Need more? Email Us
STMicroelectronics
M27C2001-80XF1 St
Need more? Email Us
STMicroelectronics
M36DR432A10CZA6 St
Need more? Email Us
Micron Technology Inc.
DDR3 4G 256MX16 Fbga
Need more? Email Us
Micron Technology Inc.
J97R Mlc EMMC/LPDDR3 272G
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
256MX32 Mcp Plastic 3.3V
Need more? Email Us
Micron Technology Inc.
IC FLASH 2GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (10.5x13)
Lowest to $6.8819

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1617 $52.2765
95+ $1.0882 $103.3790
145+ $1.0515 $152.4675
205+ $0.9779 $200.4695
270+ $0.9412 $254.1240
335+ $0.9044 $302.9740
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,866 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess