EN
  • EN
  • DE

GD25Q40BUIGR

Part No GD25Q40BUIGR
Manufacturer GigaDevice Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case USON8
Manufacturer GigaDevice Semiconductor
Win Source Part Number 723632-GD25Q40BUIGR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GD25Q40BUIGR CAD Model

Description

The GD25Q40BUIGR is a 4 Mbit Serial Flash memory device from GigaDevice Semiconductor, designed for a wide range of embedded applications. This memory chip uses a standard SPI interface, providing a simple and efficient way to store and retrieve data. Its low power consumption, compact size, and robust performance make it an excellent choice for various electronic devices.

Applications

  • Embedded Systems: Storing firmware, configuration settings, and data in microcontrollers.
  • Consumer Electronics: Used in devices like digital cameras, MP3 players, and set-top boxes for storing boot code and user data.
  • Networking Devices: Employed in routers, switches, and modems to store configuration files and operating code.
  • Industrial Control Systems: Storing calibration data, program code, and log files in industrial automation equipment.
  • IoT Devices: Used in various IoT devices for storing firmware and sensor data.

Features

  • 4 Mbit Memory Capacity: Provides 4,194,304 bits of storage for code and data.
  • SPI Interface: Supports standard SPI modes for easy integration with microcontrollers.
  • Page Program: Allows programming up to 256 bytes at a time.
  • Sector Erase: Supports sector (4KB) and block (32KB/64KB) erase operations for efficient memory management.
  • Low Power Consumption: Minimizes power usage, extending battery life in portable devices.

Benefits

  • Fast Data Access: High-speed SPI interface enables quick read and write operations.
  • Reliable Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • Efficient Memory Management: Flexible erase options allow for optimizing storage space.
  • Extended Battery Life: Low power consumption makes it ideal for battery-powered applications.
  • Compact Design: Small package allows for use in space-constrained devices.

Additional Details

The GD25Q40BUIGR typically operates from a supply voltage of 2.7V to 3.6V. It supports standard, dual, and quad SPI modes, providing flexibility in interface configuration. The device includes a write protect pin to prevent accidental data corruption. Available in various package options, including SOIC and TSSOP, it suits different board designs. GigaDevice Semiconductor offers comprehensive datasheets and application notes to assist designers in implementing the GD25Q40BUIGR in their systems. It is RoHS compliant, meaning it adheres to environmental standards for hazardous substance control.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess