EN
  • EN
  • DE

GD32F150R8T6

Part No GD32F150R8T6
Manufacturer GigaDevice Semiconductor
Catalog Miscellaneous
Description MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer GigaDevice Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824021-GD32F150R8T6
Ultra Librarian 3D Model Ultra Librarian GD32F150R8T6 CAD Model

Description

The GigaDevice GD32F150R8T6 is a mainstream 32-bit microcontroller based on the ARM Cortex-M3 core. It is designed for a variety of embedded applications, including industrial control, human-machine interfaces (HMIs), motor control, and consumer electronics. It strikes a good balance between performance, power consumption, and cost.

Applications

  • Industrial control (sensors, actuators)
  • Human-machine interfaces (keypads, displays)
  • Motor control (fans, pumps)
  • Consumer electronics (appliances, toys)
  • Lighting control (LED drivers, dimmers)

Features

  • ARM Cortex-M3 core: Provides efficient performance for embedded applications.
  • 64KB Flash memory: Stores program code and data.
  • 8KB SRAM: Provides memory for data storage and processing.
  • Multiple communication interfaces: Includes UART, SPI, and I2C.
  • Timers: Offers a variety of timers for timing and control tasks.
  • ADC: Includes an analog-to-digital converter for interfacing with analog sensors.
  • GPIOs: Provides general-purpose input/output pins for connecting to external devices.

Benefits

  • Balanced performance: Provides sufficient processing power for mainstream embedded applications.
  • Low power consumption: Conserves energy in battery-powered devices.
  • Easy to use: Simplifies system design and reduces development time.
  • Cost-effective: Offers a good balance of features and price.
  • Wide operating temperature range: Suitable for use in harsh environments.
  • Robust peripheral set: Supports a wide range of application requirements.

Additional Details

The GD32F150R8T6 operates at a clock frequency of up to 48 MHz. It features a wide operating voltage range of 2.6V to 3.6V. The device is available in a LQFP64 package. It supports various power saving modes to minimize energy consumption. It includes a built-in watchdog timer (WDT) for fault detection and recovery. The GD32F150R8T6 is supported by a comprehensive set of development tools, including IDEs, compilers, and debuggers, making it easy to develop and debug embedded applications.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Phoenix Contact
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1280 $51.0720
58+ $1.7461 $101.2738
89+ $1.6915 $150.5435
123+ $1.6369 $201.3387
158+ $1.5824 $250.0192
212+ $1.4187 $300.7644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,740 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess