EN
  • EN
  • DE
  • IT

GD32F330CBT6

Part No GD32F330CBT6
Manufacturer GigaDevice Semiconductor
Catalog OEM Parts (F - I)
Description MCU 16-bit MSP430 MSP430 RISC 128KB Flash 2.5V/3.3V 48-Pin VQFN EP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060618-GD32F330CBT6
Categories OEM Parts(F-I)
Manufacturer GigaDevice Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GD32F330CBT6 CAD Model

Description

The GD32F330CBT6 is a microcontroller from GigaDevice Semiconductor, built around the ARM Cortex-M4 core. It targets applications demanding a blend of performance, integrated peripherals, and efficient power consumption. The Cortex-M4 core includes a floating-point unit (FPU), enhancing its suitability for signal processing and mathematical calculations.

Applications

  • Motor Control: Advanced motor control applications needing precise and efficient control algorithms.
  • Industrial Control: Used in industrial automation systems, PLCs, and other control equipment.
  • HMI (Human Machine Interface): Driving displays and managing user input in industrial and consumer devices.
  • Audio Processing: Applications involving audio encoding, decoding, and effects processing.
  • IoT (Internet of Things) Devices: For complex sensing, processing, and communication tasks in connected devices.

Features

  • Core: ARM Cortex-M4 core with FPU (Floating Point Unit).
  • Clock Speed: Operates at up to 108 MHz.
  • Flash Memory: 128 KB of Flash memory for program storage.
  • SRAM: 16 KB of SRAM for data storage.
  • GPIOs: Multiple GPIO pins for interfacing with external devices.
  • Timers: Advanced timers for precise timing and PWM generation.
  • Communication Interfaces: USART, SPI, I2C, and USB interfaces for versatile communication options.
  • ADC: High-resolution Analog-to-Digital Converter (ADC) for accurate analog signal conversion.
  • DAC: Digital-to-Analog Converter (DAC) for generating analog signals.
  • Operating Voltage: Wide operating voltage range.
  • Package: Available in a LQFP48 package.

Benefits

  • High Performance: Cortex-M4 core with FPU provides excellent performance for demanding applications.
  • Rich Peripherals: Integrated peripherals reduce the need for external components, lowering BOM cost.
  • Flexible Connectivity: Variety of communication interfaces enables easy integration with other devices.
  • Precise Analog Conversion: High-resolution ADC and DAC enable accurate analog signal processing.
  • Low Power Consumption: Optimized for power-sensitive applications.

The GD32F330CBT6 microcontroller offers a powerful and versatile solution for a wide range of embedded applications requiring high performance and efficient power consumption. Its ARM Cortex-M4 core with FPU, combined with its extensive peripheral set, makes it a strong choice for demanding control, communication, and signal processing tasks. For detailed specifications including pinout diagrams, electrical characteristics, and timing diagrams, consult the official GigaDevice datasheet.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
Omega Engineering
Pos Displace Flow Meters: Sensor with Transmitter RoHS Compliant: Yes
Need more? Email Us
Phoenix Contact
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Samtec Inc.
CONN HEADER SMD 40POS 1MM / Connector Header Surface Mount 40 position 0.039" (1.00mm)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9886 $54.3730
125+ $0.8112 $101.4000
195+ $0.7858 $153.2310
265+ $0.7605 $201.5325
345+ $0.7351 $253.6095
460+ $0.6591 $303.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess