EN
  • EN
  • DE

180-091XMS7-23-21PN

Part No 180-091XMS7-23-21PN
Manufacturer Glenair, Inc.
Catalog Circular Connectors
Description Conn MIL-DTL-38999 Circular PIN 21 POS ST Wall Mount 21 Terminal 1 Port
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Military Standard MIL-DTL-38999
Mount Wall
Number of Contacts 21
Orientation Straight
RoHS Compliant
Win Source Part Number 1080340-180-091XMS7-23-21PN
Categories Circular Connectors
Manufacturer Glenair, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 180-091XMS7-23-21PN CAD Model

Description

The 180-091XMS7-23-21PN is a circular connector manufactured by Glenair, Inc. Glenair is a well-known manufacturer of high-reliability connectors and interconnect solutions, particularly for harsh environments. This connector is designed to provide a robust and reliable connection in demanding applications.

Applications

  • Aerospace and defense systems
  • Industrial automation equipment
  • Military vehicles and communication systems
  • Marine applications
  • Downhole oil and gas equipment

Features

  • Durable construction for harsh environments
  • Environmental sealing to protect against moisture and contaminants
  • High pin density for compact designs
  • EMI/RFI shielding to minimize interference
  • Positive locking mechanism for secure connections

Benefits

  • Reliable performance in extreme temperatures and pressures.
  • Protection against corrosion and degradation in harsh environments.
  • Space-saving design for densely populated electronic systems.
  • Reduced electromagnetic interference for improved signal integrity.
  • Secure and stable connections to prevent accidental disconnections.

Additional Details

The specific details of the 180-091XMS7-23-21PN connector, such as the number of pins, contact material, shell material, and environmental ratings, would be outlined in the official Glenair datasheet. Typically, these connectors feature threaded coupling for secure mating and are available in various shell sizes and materials (e.g., aluminum, stainless steel). The connector is likely designed to meet or exceed MIL-SPEC standards, ensuring high reliability and performance under extreme conditions. It's essential to consult the Glenair datasheet for precise specifications regarding voltage rating, current rating, operating temperature range, and applicable military standards to ensure proper application and compliance.

You May Also Be Interested in

TE Connectivity
CONN RCPT MALE 4POS GOLD SCREW / 4 Position Circular Connector Receptacle, Male Pins Screw
Lowest to $11.3513
Phoenix Contact
Circular Metric Connectors SACC-DSI-MS-8CON- L1 80/SCO SH
Lowest to $64.8151
TE Connectivity
RECP ASSY / Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
Molex, LLC
Mini-Fit Plus; 46012 Series Number PCB Conn Contact; Male; Crimp; Tin Plating 16 AWG
Lowest to $0.1908
Amphenol Industrial Operations
CONTACT PIN 20-22AWG CRIMP SLVR / Pin Contact 20-22 AWG Size 12 Crimp Silver
Need more? Email Us
Bulgin
CONN RCPT HSG MALE 10POS INLINE / 10 (Power) Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 8 OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter 7/16-28 UNEF 8
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 10-10SL / Olive Drab Connector Backshell, Heat Shrink Adapter 5/8-24 UNEF 10, 10S, 10SL
Need more? Email Us
ITT Cannon, LLC
Conn Circular PIN 7 POS Solder ST Box Mount 7 Terminal 1 Port Automotive
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess