EN
  • EN
  • DE

NJG1683ME7

Part No NJG1683ME7
Manufacturer New Japan Radio
Description High Isolation X-SP3T (DP6T) SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer New Japan Radio
Win Source Part Number 1231193-NJG1683ME7
Manufacturer Homepage www.njr.co.jp/index_e.htm
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NJG1683ME7 CAD Model

Description

The NJG1683ME7 is a GaAs SPDT (Single Pole Double Throw) switch manufactured by New Japan Radio (NJR). It is designed for use in wireless communication systems, offering low insertion loss and high isolation. This switch is ideal for applications requiring high-frequency signal routing with minimal signal degradation.

Applications:

  • Wireless LAN (WLAN): Used in Wi-Fi routers and access points for antenna switching.
  • Cellular Communication: Employed in mobile phones and base stations for band switching.
  • Bluetooth Devices: Integrated into Bluetooth modules for signal routing.
  • GPS Receivers: Used for antenna selection in GPS devices.
  • Satellite Communication: Employed in satellite receivers for signal switching.

Features:

  • SPDT Configuration: Allows switching between two different signal paths.
  • GaAs Technology: Provides high-frequency performance with low insertion loss.
  • Low Insertion Loss: Minimizes signal attenuation through the switch.
  • High Isolation: Prevents signal leakage between the two paths.
  • Compact Package: Available in a small surface-mount package.

Benefits:

  • Improved Signal Quality: Low insertion loss ensures minimal signal degradation.
  • Reduced Interference: High isolation prevents unwanted signal coupling.
  • Compact Design: Small size allows for integration into compact devices.
  • High Reliability: GaAs technology provides robust and reliable operation.
  • Versatile Application: Suitable for a wide range of wireless communication systems.

Additional Details:

The NJG1683ME7 typically operates at frequencies up to several GHz. Its control voltage is typically low, allowing for direct control from digital logic circuits. The switch is designed to handle moderate RF power levels. Key specifications include insertion loss, isolation, return loss, and switching speed. ESD protection is typically included to protect the device from electrostatic discharge. Detailed specifications and application notes are available in the New Japan Radio datasheet for the NJG1683ME7.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8850 $65.9750
75+ $1.5465 $115.9875
120+ $1.4980 $179.7600
160+ $1.4507 $232.1120
210+ $1.4022 $294.4620
280+ $1.2566 $351.8480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,140 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess