EN
  • EN
  • DE

D38999/26CE99PN

Part No D38999/26CE99PN
Manufacturer Glenair, Inc.
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1051776-D38999/26CE99PN
Categories OEM Parts(C-E)
Manufacturer Glenair, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D38999/26CE99PN CAD Model

Description

The D38999/26CE99PN is a high-performance circular connector manufactured by Glenair, Inc. It belongs to the D38999 Series III family, which are known for their exceptional reliability and durability in harsh environments. This connector is designed to provide secure and reliable electrical connections in demanding applications.

Applications

  • Aerospace: Used in aircraft avionics, engine control systems, and cabin management systems.
  • Military: Employed in military vehicles, communication equipment, and weapon systems.
  • Industrial: Suitable for industrial automation, robotics, and heavy machinery applications.
  • Marine: Utilized in shipboard communication and navigation systems.

Features

  • D38999 Series III Compliant: Meets stringent military and aerospace standards for performance and reliability.
  • Environmental Sealing: Provides excellent protection against moisture, dust, and other contaminants.
  • EMI/RFI Shielding: Offers superior electromagnetic interference and radio frequency interference shielding.
  • High Density Contact Arrangement: Allows for a large number of contacts in a compact size.
  • Positive Mating and Locking: Ensures a secure and reliable connection.
  • Durable Construction: Made from high-quality materials to withstand harsh environments.

Benefits

  • Reliable Performance: Ensures consistent and dependable electrical connections.
  • Protection from Harsh Environments: Withstands extreme temperatures, vibration, and shock.
  • Reduced Downtime: Minimizes the risk of connection failures and maintenance requirements.
  • Enhanced System Performance: Provides clean and stable signal transmission.
  • Long Service Life: Offers extended durability and resistance to wear and tear.
  • Compliance with Industry Standards: Meets or exceeds relevant military and aerospace specifications.

Additional Details

The D38999/26CE99PN connector features a shell made from a durable material such as aluminum or stainless steel, providing excellent mechanical strength and corrosion resistance. The contact material is typically gold-plated copper alloy, which ensures low contact resistance and high conductivity. The connector is available in various shell sizes and contact arrangements to meet different application requirements. It uses a threaded coupling mechanism for secure mating and unmating. Its environmental sealing ensures reliable operation in harsh conditions, making it an ideal choice for demanding environments. The part number D38999/26CE99PN further specifies the specific configuration, materials, and finish of the connector based on Glenair's internal specifications.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
Kemet
Lowest to $0.0393
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess