EN
  • EN
  • DE

FSS1-1001PD

Part No FSS1-1001PD
Manufacturer Glenair, Inc.
Catalog OEM Parts (F - I)
Description D24 - Connector Accessory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1059907-FSS1-1001PD
Categories OEM Parts(F-I)
Manufacturer Glenair, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FSS1-1001PD CAD Model

Description

The FSS1-1001PD is a high-performance circular connector manufactured by Glenair, Inc. It's part of Glenair's Series 28 HiPer-D® product line, known for its ruggedness and suitability for harsh environment applications. This connector features a robust design, utilizing high-quality materials to ensure reliable performance in demanding conditions.

Applications

  • Military and aerospace systems
  • Industrial automation
  • Oil and gas exploration
  • Medical equipment
  • Robotics
  • Transportation systems

Features

  • Rugged construction
  • High-density contacts
  • EMI/RFI shielding
  • Environmental sealing
  • Variety of contact arrangements
  • Positive locking mechanism
  • Corrosion resistance

Benefits

  • Reliable Performance: Ensures consistent signal and power transmission in harsh environments.
  • Durable and Long-Lasting: Withstands vibration, shock, and extreme temperatures.
  • EMI/RFI Protection: Minimizes interference from external sources.
  • Environmentally Sealed: Protects against moisture, dust, and other contaminants.
  • Versatile Application: Suitable for a wide range of industries and applications.

Additional Details

The FSS1-1001PD typically features a durable aluminum or stainless steel shell with a variety of plating options for corrosion resistance. It includes a positive locking mechanism to prevent accidental disconnection, even under vibration. The high-density contacts allow for a compact design without compromising performance. Glenair connectors are known for meeting stringent military and aerospace standards.

This connector is often chosen for applications where reliability and durability are paramount. The environmental sealing and EMI/RFI shielding make it ideal for use in harsh conditions where signal integrity and protection from external interference are critical.

You May Also Be Interested in

Panasonic
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Essentra Components
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess