EN
  • EN
  • DE

GTR25L16SB

Part No GTR25L16SB
Manufacturer Glenair, Inc.
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1118223-GTR25L16SB
Categories Custom Parts
Manufacturer Glenair, Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GTR25L16SB CAD Model

Description

The GTR25L16SB is a custom connector manufactured by Glenair, Inc. As a custom part, it's designed to meet specific and often unique application requirements. Glenair is a well-known manufacturer of high-reliability interconnect solutions for demanding environments.

Applications

  • Aerospace: Used in aircraft and spacecraft systems for secure and reliable connections.
  • Military and Defense: Employed in military equipment, vehicles, and communication systems.
  • Industrial: Suitable for harsh industrial environments requiring robust connections.
  • Marine: Utilized in marine applications where resistance to corrosion and environmental factors is critical.
  • Custom Interconnect Solutions: Integral to specialized interconnect systems designed to client specifications.

Features

  • Custom Design: Tailored to meet specific application requirements and performance criteria.
  • High-Reliability: Engineered for dependable performance in challenging conditions.
  • Robust Construction: Built to withstand vibration, shock, and extreme temperatures.
  • Environmental Resistance: Designed to resist corrosion, moisture, and other environmental factors.
  • Secure Connection: Provides a secure and stable connection to prevent signal loss or interruption.

Benefits

  • Optimized Performance: Ensures optimal signal integrity and performance for specific applications.
  • Increased Reliability: Minimizes the risk of connection failures and downtime.
  • Extended Lifespan: Withstands harsh environments, extending the lifespan of the connector and connected equipment.
  • Reduced Maintenance: Requires minimal maintenance due to its robust construction and reliable performance.
  • Customizable Solutions: Offers tailored solutions to meet unique application needs, resulting in cost-effective designs.

Additional Details

Due to the custom nature of the GTR25L16SB, detailed specifications such as material composition, contact plating, and electrical characteristics vary based on the specific design requirements. Consult Glenair documentation or contact Glenair directly for the precise specifications of a particular configuration. This connector is likely part of a larger interconnect system, so understanding the system requirements is crucial for proper implementation.

You May Also Be Interested in

Renesas Electronics America
Lowest to $0.9794
Panasonic
Need more? Email Us
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
General Cable/Carol Brand
Need more? Email Us
Renesas Electronics America
Need more? Email Us
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess