EN
  • EN
  • DE

RP2400-08-08SM

Part No RP2400-08-08SM
Manufacturer Glenair, Inc.
Catalog OEM Parts (O - R)
Description Conduit Fitting
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088575-RP2400-08-08SM
Categories OEM Parts(O-R)
Manufacturer Glenair, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RP2400-08-08SM CAD Model

Description

The RP2400-08-08SM is a circular connector manufactured by Glenair, Inc. Glenair is a well-known manufacturer of high-reliability interconnect solutions. Circular connectors are used to transmit power, signal, or data in a secure and reliable manner.

Applications

  • Aerospace: Connecting avionics, sensors, and other critical systems.
  • Military: Used in communication equipment, radar systems, and weapon systems.
  • Industrial: Connecting sensors, actuators, and control systems in harsh environments.
  • Medical: Used in medical devices, imaging equipment, and patient monitoring systems.
  • Marine: Connecting navigation systems, communication equipment, and control systems on ships and submarines.

Features

  • Circular Design: Provides a robust and secure connection.
  • 8 Contacts: Designed to carry multiple signals or power lines.
  • Surface Mount: Designed for direct mounting on printed circuit boards.
  • High Reliability: Manufactured to withstand harsh environmental conditions.
  • Environmental Sealing: Protects against moisture, dust, and other contaminants.

Benefits

  • Secure Connection: Ensures reliable signal and power transmission.
  • Compact Size: Saves space in electronic devices.
  • Easy to Assemble: Simplifies the manufacturing process.
  • Durable Construction: Withstands harsh environmental conditions.
  • Versatile Applications: Suitable for a wide range of industries.

Additional Details

The RP2400-08-08SM circular connector is a crucial component in many high-reliability applications. Its circular design provides a secure and robust connection, while its 8 contacts allow for the transmission of multiple signals or power lines. The surface-mount design simplifies the assembly process and reduces the overall size of the device. The connector is also designed to withstand harsh environmental conditions, making it suitable for use in demanding applications such as aerospace, military, and industrial environments. For detailed specifications such as voltage rating, current rating, and operating temperature range, refer to the manufacturer's datasheet.

You May Also Be Interested in

TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
Intel
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Renesas Electronics America
Lowest to $93.8438
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess