EN
  • EN
  • DE
  • IT

G9941F11U

Part No G9941F11U
Manufacturer Global Mixed-mode Technology Inc
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 976246-G9941F11U
Categories OEM Parts(F-I)
Manufacturer Global Mixed-mode Technology Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G9941F11U CAD Model

Description

The G9941F11U is a product manufactured by Global Mixed-mode Technology Inc. While specific details about this particular part number are scarce, Global Mixed-mode Technology (GMT) is known for designing and manufacturing high-performance analog and mixed-signal integrated circuits.

Based on GMT's product portfolio, it is likely that the G9941F11U is a power management IC (PMIC) or related component. GMT specializes in solutions for various applications, including:

  • LED Lighting: LED drivers for backlighting and general lighting.
  • Power Management: DC-DC converters, AC-DC converters, and load switches.
  • Audio Amplifiers: Class AB and Class D audio amplifiers.
  • Battery Management: Battery chargers and protectors.

Given the general product lines of Global Mixed-mode Technology, the G9941F11U may be applied in the following specific applications:

  • Powering LED backlights in LCD displays
  • DC-DC conversion in portable devices
  • Battery charging circuits in smartphones and tablets
  • Audio amplification in speakers and headphones

Features

  • High Efficiency: Designed for minimal power loss.
  • Compact Size: Suitable for space-constrained applications.
  • Protection Features: Over-voltage, over-current, and short-circuit protection.
  • Low Standby Current: Minimizes battery drain when idle.

Benefits

  • Extended Battery Life: High efficiency leads to longer operating times.
  • Reliable Performance: Protection features ensure robust operation.
  • Simplified Design: Integrated functionality reduces component count.
  • Reduced Heat Dissipation: Efficient operation minimizes heat generation.

Note: Without access to the specific datasheet for the G9941F11U, the information above is based on the general product offerings of Global Mixed-mode Technology Inc. Actual specifications may vary.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Samtec Inc.
CONN HDR 34POS 0.05 STACK SMD / 34 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
IBM
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Texas Instruments
Lowest to $11.4222
Linear Technology
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess