EN
  • EN
  • DE

GT3180-01-A

Part No GT3180-01-A
Manufacturer Global Mixed-mode Technology Inc
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Global Mixed-mode Technology Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824454-GT3180-01-A
Ultra Librarian 3D Model Ultra Librarian GT3180-01-A CAD Model

Description

The GT3180-01-A is a high-performance LED backlight driver manufactured by Global Mixed-mode Technology (GMT). This device is designed to efficiently power and control LED backlights in LCD panels, commonly found in displays for notebooks, monitors, and televisions. It integrates essential features for precise current regulation, dimming control, and protection, ensuring optimal performance and longevity of the LED backlight system.

Applications

  • Notebook LCD Panels: Powers the LED backlight in laptop displays, providing consistent and efficient illumination.
  • Monitor LCD Panels: Drives the LED backlight in desktop monitors, ensuring brightness and color accuracy.
  • Television LCD Panels: Controls the LED backlight in LCD TVs, contributing to image quality and energy efficiency.
  • Industrial Displays: Used in industrial display systems where reliable and stable backlighting is crucial.
  • Automotive Displays: Powers backlights in automotive display applications, like in-car navigation and entertainment systems.

Features

  • High Efficiency: Optimizes power conversion to minimize energy loss and extend battery life in portable devices.
  • Precise Current Regulation: Ensures consistent brightness and color uniformity across the LED backlight.
  • Wide Dimming Range: Allows for flexible adjustment of backlight brightness to suit different ambient lighting conditions.
  • Integrated Protection Features: Includes over-voltage, over-current, and short-circuit protection to safeguard the LED backlight and driver IC.
  • PWM Dimming Control: Supports Pulse-Width Modulation (PWM) dimming for flicker-free brightness adjustment.

Benefits

  • Extended Battery Life: High efficiency reduces power consumption, extending battery life in portable devices like notebooks.
  • Improved Display Quality: Precise current regulation ensures consistent brightness and color uniformity, resulting in a better viewing experience.
  • Flexible Brightness Adjustment: Wide dimming range allows users to customize the display brightness to their preference and optimize power consumption.
  • Enhanced System Reliability: Integrated protection features prevent damage to the LED backlight and driver IC, increasing system reliability.
  • Reduced Component Count: Integration of essential features minimizes the need for external components, simplifying the design and reducing board space.

Additional Details

The GT3180-01-A typically operates from a wide input voltage range, making it suitable for various power supply configurations. The device supports various dimming control methods, including analog and PWM dimming. The switching frequency is optimized to minimize EMI (electromagnetic interference). The IC is available in a compact package, suitable for space-constrained applications. Specific electrical characteristics and application circuit examples can be found in the product datasheet provided by Global Mixed-mode Technology Inc.

You May Also Be Interested in

Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Comet America, LP
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess