EN
  • EN
  • DE

BZV85C27

Part No BZV85C27
Manufacturer GOOD-ARK Electronics
Catalog END - OF - LIFE
Description SILICON PLANAR POWER ZENER DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer GOOD-ARK Electronics
Win Source Part Number 1157537-BZV85C27
Manufacturer Homepage www.goodark.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZV85C27 CAD Model

Description

The BZV85C27 is a 1.3W Zener diode manufactured by GOOD-ARK Electronics. It is designed to provide voltage regulation in a variety of electronic circuits. This diode offers a stable reference voltage and is commonly used for overvoltage protection and voltage clamping applications.

Applications:

  • Voltage regulation circuits
  • Overvoltage protection
  • Voltage clamping
  • Transient voltage suppression
  • Power supplies
  • Electronic instrumentation

Features:

  • Zener voltage of 27V
  • Power dissipation of 1.3W
  • DO-41 package
  • High surge current capability
  • Low dynamic impedance
  • RoHS compliant

Benefits:

  • Stable voltage regulation
  • Protection against voltage surges
  • Reliable performance
  • Easy to use in various circuit designs
  • Cost-effective solution for voltage regulation

Additional Details:

The BZV85C27 Zener diode is a robust and reliable component suitable for a wide range of electronic applications. Its DO-41 package allows for easy mounting on printed circuit boards. The diode's high surge current capability provides protection against transient voltage spikes, ensuring the longevity of the protected circuit. Its low dynamic impedance ensures stable voltage regulation even under varying load conditions. This diode is particularly useful in circuits where a stable 27V reference voltage is required. The BZV85C27 is manufactured by GOOD-ARK Electronics, a reputable supplier of discrete semiconductors. The RoHS compliance ensures that the diode is environmentally friendly and meets the requirements of various regulatory standards. Zener diodes operate by maintaining a constant voltage drop across them when a reverse voltage exceeds their Zener voltage rating. This characteristic is what makes them useful for voltage regulation and overvoltage protection. While this part is listed as end-of-life, it may be available from distributors with existing stock.

You May Also Be Interested in

Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1204 $61.6220
130+ $0.9194 $119.5220
195+ $0.8905 $173.6475
270+ $0.8628 $232.9560
350+ $0.8339 $291.8650
465+ $0.7473 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess