EN
  • EN
  • DE

ES2MA

Part No ES2MA
Manufacturer GOOD-ARK Electronics
Catalog END - OF - LIFE
Description Super Fast Surface Mount Rectifiers Reverse Voltage 50 to 1000 Volts Forward Current 2.0 Amperes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer GOOD-ARK Electronics
Win Source Part Number 1172475-ES2MA
Manufacturer Homepage www.goodark.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ES2MA CAD Model

Description

The ES2MA is a surface-mount fast recovery rectifier manufactured by GOOD-ARK Electronics. It's designed for applications that require efficient rectification and fast switching speeds. This rectifier is commonly used in various electronic circuits, particularly in power supplies and high-frequency applications.

Applications

  • Switching Mode Power Supplies (SMPS)
  • Inverters
  • Freewheeling Diodes
  • DC-DC Converters
  • High-Frequency Rectification
  • Lighting Applications

Features

  • Fast Recovery Time: Offers a short reverse recovery time, enhancing efficiency in high-frequency circuits.
  • Surface Mount Package: Designed for automated assembly, reducing manufacturing costs.
  • High Surge Current Capability: Provides protection against voltage spikes and transient currents.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves overall efficiency.
  • High Reliability: Ensures stable and consistent electrical performance.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances directive.
  • Compact Size: Small form factor allows for high-density PCB designs.

Benefits

  • High Efficiency: Fast recovery time and low forward voltage drop improve energy efficiency.
  • Easy Assembly: Surface mount design simplifies the manufacturing process.
  • Reliable Protection: High surge current capability protects against voltage spikes.
  • Compact Design: Small form factor saves space on the PCB.
  • Versatile Applications: Suitable for a wide range of power electronics applications.
  • Environmentally Friendly: RoHS compliant, meeting environmental standards.
  • Improved Circuit Performance: Reduces switching losses in high-frequency applications.

The GOOD-ARK Electronics ES2MA is a reliable and efficient fast recovery rectifier designed for surface mount applications. Its fast recovery time, high surge current capability, and low forward voltage drop make it an excellent choice for power supplies, inverters, and other high-frequency circuits where efficiency and protection are critical.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1,125+ $0.0446 $50.1750
2,735+ $0.0366 $100.1010
4,230+ $0.0355 $150.1650
5,815+ $0.0344 $200.0360
7,535+ $0.0332 $250.1620
10,070+ $0.0298 $300.0860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,930 pieces
MOQ: 1125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess