EN
  • EN
  • DE

ES3MB

Part No ES3MB
Manufacturer GOOD-ARK Electronics
Catalog END - OF - LIFE
Description Super Fast Surface Mount Rectifiers Reverse Voltage 50 to 1000 Volts Forward Current 3.0 Amperes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer GOOD-ARK Electronics
Win Source Part Number 1172498-ES3MB
Manufacturer Homepage www.goodark.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ES3MB CAD Model

Description

The GOOD-ARK Electronics ES3MB is a surface-mount rectifier designed for various electronic applications. Being categorized as an end-of-life (EOL) component, its availability needs to be confirmed, and suitable replacements considered for new designs.

Applications

  • Switching Power Supplies (SMPS): Used to rectify AC voltage to DC voltage in SMPS circuits.
  • Adapters: Found in AC/DC adapters to convert AC voltage to DC voltage for powering devices.
  • LED Lighting: Implemented in LED lighting circuits to rectify AC power to DC power for LEDs.
  • General Rectification: Used in general-purpose rectification circuits.
  • Reverse Polarity Protection: Can be used for reverse polarity protection in some applications.

Features

  • Surface Mount Package: Designed for automated assembly on printed circuit boards.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • Low Forward Voltage Drop: Minimizes power loss during conduction.
  • Glass Passivated Junction: Provides enhanced reliability and stability.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Efficient Power Conversion: Provides efficient conversion of AC voltage to DC voltage.
  • Space-Saving Design: Surface mount package allows for high-density PCB layouts.
  • Reliable Performance: Glass passivated junction enhances reliability and stability.
  • Reduced Power Loss: Low forward voltage drop minimizes power dissipation.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details

The ES3MB has specific voltage and current ratings. Consult the datasheet for details on maximum voltage, current, and temperature ratings. Due to its EOL status, it's crucial to check for direct replacements or alternative rectifiers with similar or improved specifications. Ensure that the replacement has similar or better performance characteristics regarding forward voltage drop, reverse leakage current, and surge current capability. Proper heat sinking might be required, depending on the current load, PCB considerations should include trace widths sufficient to handle the rated current.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2181
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
790+ $0.0634 $50.0860
1,920+ $0.0521 $100.0320
2,980+ $0.0504 $150.1920
4,100+ $0.0488 $200.0800
5,300+ $0.0472 $250.1600
7,095+ $0.0423 $300.1185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,180 pieces
MOQ: 790 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess