EN
  • EN
  • DE
  • IT

GSES5VD0603-2B

Part No GSES5VD0603-2B
Manufacturer GOOD-ARK Electronics
Catalog Custom Parts (E - I)
Description Low Capacitance DFN0603 ESD Protection Diode, 70W, 15pF, 12Vc
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Schedule B 8536300000, 8536300000
Win Source Part Number 1115921-GSES5VD0603-2B
Categories Custom Parts
Manufacturer GOOD-ARK Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GSES5VD0603-2B CAD Model

Description

The GSES5VD0603-2B is a Transient Voltage Suppressor (TVS) diode manufactured by GOOD-ARK Electronics. It is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), inductive load switching, and other transient voltage events.

Applications:

  • Mobile Phones: Protects sensitive circuitry from ESD strikes during handling and usage.
  • Tablets: Protects against voltage surges and ESD events that could damage internal components.
  • Wearable Devices: Provides ESD protection for smartwatches, fitness trackers, and other wearable electronics.
  • Portable Electronics: Protects various ports and interfaces in devices such as MP3 players, digital cameras, and portable gaming consoles.
  • Communication Interfaces: Protects data lines in USB, HDMI, and other communication ports from transient voltages.

Features:

  • Low Clamping Voltage: Provides effective overvoltage protection by clamping transient voltages to a safe level.
  • Fast Response Time: Responds quickly to transient voltage events, preventing damage to sensitive components.
  • Small Package Size: The 0603 package allows for compact placement on printed circuit boards, saving valuable board space.
  • Low Capacitance: Minimizes signal degradation in high-speed data lines.
  • RoHS Compliant: Complies with environmental regulations regarding hazardous substances.

Benefits:

  • Effective Overvoltage Protection: Protects sensitive electronic components from damage due to ESD and other transient voltage events.
  • Improved System Reliability: Prevents system failures caused by voltage transients, enhancing overall system reliability.
  • Compact Design: The small 0603 package allows for high-density circuit designs.
  • Signal Integrity: Low capacitance ensures minimal signal distortion in high-speed applications.
  • Cost-Effective Solution: Provides a cost-effective solution for protecting electronic components from voltage transients.

Additional Details:

The GSES5VD0603-2B has a standoff voltage of 5V and is designed to protect circuits operating at that voltage level. It typically features a low clamping voltage and a peak pulse power dissipation rating suitable for ESD protection. The device is designed to meet IEC 61000-4-2 ESD immunity standards. The working voltage is 5V, breakdown voltage is typically around 6V and the clamping voltage will vary depending on the test conditions.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Sumitomo Electric
Ku to V-Band, Low Noise Amplifier MMIC, 18 28GHz, 7dBm, 12mA, Chip
Need more? Email Us
Infineon Technologies
IGBT 1200V 140A 556W TO247AC / IGBT Trench 1200 V 140 A 556 W Through Hole TO-247AC
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Etron Technology
64M x 16 bit DDRII Synchronous DRAM (SDRAM)
Need more? Email Us
ATI
French Electronic Distributor since 1988
Need more? Email Us
Hitachi, Ltd
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Fujitsu Electronics America, Inc.
Contact for details
Need more? Email Us
ABB Embedded Power
Electronic Prot. Dev. 24VDC 4A
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess