EN
  • EN
  • DE

SSF9926A

Part No SSF9926A
Manufacturer GOOD-ARK Electronics
Catalog OEM Parts ( S )
Description Small Signal and Power MOSFETs, Polarity: N-Ch, Dual Configuration VDS: 20V; VGS(±): 10V SOP-8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 972956-SSF9926A
Categories OEM Parts( S )
Manufacturer GOOD-ARK Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SSF9926A CAD Model

Description

The SSF9926A is a P-Channel MOSFET manufactured by GOOD-ARK Electronics. It is designed for switching applications, offering low on-resistance and fast switching speeds.

Applications:

  • Load Switching: Used to switch power to various loads in electronic circuits.
  • Power Management: Employed in power management circuits for efficient power distribution.
  • DC-DC Converters: Used as a switching element in DC-DC converters.
  • Motor Control: Can be used in motor control circuits for switching power to the motor.
  • Battery Management Systems: Used in battery management systems for charging and discharging control.

Features:

  • P-Channel MOSFET: Allows for easy gate driving with a negative voltage.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction.
  • Fast Switching Speed: Enables efficient switching operation.
  • Surface Mount Package: Designed for surface mount assembly.
  • Avalanche Rated: Can withstand avalanche breakdown conditions.

Benefits:

  • Efficient Switching: Low on-resistance reduces power loss and improves efficiency.
  • Simplified Gate Drive: P-Channel configuration simplifies gate driving.
  • Compact Design: Surface mount package allows for compact board layouts.
  • Robust Operation: Avalanche rating ensures reliable operation in harsh conditions.
  • Versatile Application: Can be used in a wide range of switching applications.

Additional Details:

The SSF9926A P-Channel MOSFET is characterized by its drain-source voltage rating, drain current rating, and on-resistance. It is designed to operate with a specific gate drive voltage. The device's thermal resistance is a critical parameter for thermal management. The datasheet specifies the maximum junction temperature. It is typically packaged in a standard surface mount package for easy assembly. The device's gate charge and input capacitance influence its switching speed. The gate threshold voltage determines the voltage required to turn the MOSFET on. Careful attention to layout is important to minimize parasitic inductance and capacitance.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Bel Fuse Inc.
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess