EN
  • EN
  • DE
  • IT

GS81302Q18GE-300

Part No GS81302Q18GE-300
Manufacturer GSI Technology
Catalog Memory
Description 144Mb SigmaQuadTM-II Burst of 2 SRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer GSI Technology
Win Source Part Number 1177765-GS81302Q18GE-300
Manufacturer Homepage www.gsitechnology.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GS81302Q18GE-300 CAD Model

Description

The GS81302Q18GE-300 is a high-performance synchronous burst quad data rate (QDR) SRAM memory device manufactured by GSI Technology. It's designed for applications requiring very high bandwidth and low latency data access. With a capacity of 144Mbit (8M x 18), it's well-suited for demanding networking and data processing tasks.

Applications:

  • Networking: Used in high-speed routers, switches, and network interface cards (NICs).
  • Data Centers: Suitable for high-performance servers and storage systems.
  • Telecommunications: Employed in telecom infrastructure equipment requiring rapid data processing.
  • Test and Measurement: Utilized in high-speed test equipment and analyzers.
  • Image Processing: Applied in advanced image processing systems needing fast memory.

Features:

  • QDR SRAM: Quad data rate architecture enables extremely high bandwidth.
  • 144Mbit (8M x 18) Density: Provides significant memory capacity for demanding applications.
  • 300 MHz Clock Speed: Supports high-speed operation up to 300 MHz.
  • Burst Read and Write: Supports efficient burst transfers for high data throughput.
  • On-Chip Termination: Integrated termination resistors reduce signal reflections and improve signal integrity.
  • Multiple Power Supply Options: Offers flexibility in power supply configurations.

Benefits:

  • Increased Bandwidth: QDR architecture provides significantly higher bandwidth compared to traditional SRAM.
  • Reduced Latency: Fast access times minimize latency in critical data paths.
  • Improved System Performance: High-speed operation enhances overall system performance.
  • Simplified System Design: On-chip termination simplifies board layout and reduces component count.
  • Enhanced Signal Integrity: Integrated termination improves signal integrity for reliable operation.

Additional Details:

The GS81302Q18GE-300 operates at a core voltage of typically 1.8V with I/O voltages of 1.5V or 1.8V, offering flexibility in power supply design. It is packaged in a ball grid array (BGA) for high-density mounting on PCBs. The device is designed to meet the demanding requirements of high-bandwidth networking and data processing applications. Detailed specifications and application notes can be found in the manufacturer's datasheet.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 2GBIT PARALLEL 84FBGA
Lowest to $76.2407
Microchip Technology
IC EEPROM 2KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT MICROWIRE 8SOIC
Lowest to $1.0562
Renesas Electronics America
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT MICROWIRE 8SOIC
Lowest to $0.5821
ISSI, Integrated Silicon Solution Inc
256Mb QPI/QSPI, 8-pin WSON 6X8MM / FLASH - NOR (SLC) Memory IC 256Mbit SPI - Quad I/O, QPI, DTR 166 MHz 8-WSON (8x6)
Lowest to $9.5230
IDT, Integrated Device Technology Inc
IC SRAM 4MBIT PARALLEL 44TSOP II / SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 44-TSOP II
Lowest to $19.3049
ON Semiconductor
IC FLASH 1MBIT PARALLEL 32PLCC
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC SRAM 16MBIT PARALLEL 48VFBGA
Lowest to $17.4627

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess