EN
  • EN
  • DE
  • IT

LM20333MHX/NOPB

Part No LM20333MHX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A SYNC 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 32V
Output Current 3A
Frequency - Switching 200kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 132460-LM20333MHX/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM20333MHX/NOPB CAD Model

Description

The LM20333MHX/NOPB from Texas Instruments is a high-performance, easy-to-use, fully integrated power regulator that offers a compact and efficient solution for power regulation.

  • Output Current: Up to 3A
  • Input Voltage Range: 4.5V to 36V
  • Output Voltage: Adjustable from 0.8V to 34V
  • Efficiency: Up to 95%
  • Package: 20-pin HTSSOP

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Lowest to $26.1134
Analog Devices Inc.
IC REG BUCK ADJ 1.5A QUAD 28TQFN
Lowest to $5.2370
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $9.3763
Analog Devices Inc.
IC REG BUCK ADJ 1A QUAD 28TQFN
Lowest to $2.8545
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK-BST ADJ 700MA 16WLP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $9.0035

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.5856 $63.5136
13+ $8.6856 $112.9128
20+ $8.4142 $168.2840
28+ $8.1427 $227.9956
36+ $7.8714 $283.3704
48+ $7.0571 $338.7408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,610 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess