EN
  • EN
  • DE

CAT28F010GI12

Part No CAT28F010GI12
Manufacturer ON Semiconductor
Catalog Memory
Description IC FLASH 1MBIT PARALLEL 32PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr onsemi
Series -
Package Tube
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 1Mbit
Memory Organization 128K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 120ns
Access Time 120 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 32-LCC (J-Lead)
Supplier Device Package 32-PLCC (11.43x13.97)
Base Product Number CAT28F010
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1378116-CAT28F010GI12
Ultra Librarian 3D Model Ultra Librarian CAT28F010GI12 CAD Model

Description

ON Semiconductor CAT28F010GI12 Flash Memory

The ON Semiconductor CAT28F010GI12 is a high-performance, 1 Megabit Flash memory component that provides cost-effective and flexible storage solutions for a wide array of applications. Designed with reliability and efficiency in mind, this Flash memory device is ideal for systems that require quick access to data and a stable memory architecture.

The CAT28F010GI12 offers a non-volatile storage capacity of 1 Mbit (128K x 8) and operates on a single 5V power supply, making it compatible with many microcontroller-based systems. Its industry-standard pinout ensures easy integration into existing designs without the need for significant layout changes.

Key Features

  • High-Density Storage: With its 1 Megabit capacity, the CAT28F010GI12 offers ample space for firmware storage, parameter settings, or boot code in embedded systems.
  • Fast Read Access Time: The device provides fast read access times, allowing for quick data retrieval and enhancing overall system performance.
  • Low Power Consumption: Designed with power efficiency in mind, this Flash memory helps to minimize power usage in battery-operated devices, contributing to longer battery life and reduced energy costs.
  • Endurance and Data Retention: The CAT28F010GI12 is built to withstand a high number of program/erase cycles and offers a data retention period that ensures data is preserved reliably over time.
  • JEDEC Standard: Compliance with JEDEC standards ensures compatibility and interoperability with a wide range of hardware, simplifying the design and development process.

Applications

The versatility of the CAT28F010GI12 makes it suitable for various applications, including:

  • Embedded systems
  • Automotive electronics
  • Telecommunications
  • Personal computers
  • Industrial control systems

ON Semiconductor's commitment to quality ensures that the CAT28F010GI12 Flash memory module is a reliable choice for designers and engineers looking to enhance their products with dependable and efficient memory solutions. Whether for mass storage or firmware updates, this Flash memory component delivers the performance and endurance needed for today's demanding electronic environments.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
Lowest to $1.4552
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess