EN
  • EN
  • DE

GS82032AGT5IT

Part No GS82032AGT5IT
Manufacturer GSI Technology
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1061226-GS82032AGT5IT
Categories OEM Parts(F-I)
Manufacturer GSI Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GS82032AGT5IT CAD Model

Description

The GS82032AGT5IT is a high-performance synchronous SRAM (Static Random-Access Memory) device manufactured by GSI Technology. This memory chip is designed for applications requiring fast data access times and high bandwidth, making it suitable for networking, telecommunications, and data processing systems.

Applications

  • Networking equipment (routers, switches)
  • Telecommunications infrastructure
  • Data processing systems
  • High-speed cache memory
  • Medical imaging equipment

Features

  • High-speed synchronous operation
  • 32Mb memory density
  • Burst mode operation for fast data transfer
  • Low latency
  • Multiple operating voltage options

Benefits

  • Increased system performance
  • Improved data throughput
  • Reduced latency
  • Efficient memory utilization
  • Flexible integration into various systems

Additional Details

The GS82032AGT5IT operates synchronously with a system clock, enabling high-speed data transfers. It supports burst mode operation, which allows for the transfer of multiple data words in a single burst, further increasing data throughput. The SRAM features a low latency, ensuring fast access to stored data. It is available in various operating voltage options to suit different system requirements. The device typically comes in a BGA (Ball Grid Array) package for efficient board mounting and signal integrity.

Key Specifications:

  • Memory Size: 32 Mbits
  • Interface: Synchronous
  • Operating Voltage: Typically 2.5V or 3.3V (check datasheet)
  • Package Type: BGA
  • Access Time: Very low, check the specific datasheet for the exact value.

For detailed information about access times, power consumption, and specific operating conditions, refer to the official GSI Technology datasheet for the GS82032AGT5IT.

You May Also Be Interested in

Dell
Need more? Email Us
Harris Corporation
Need more? Email Us
Essentra Components
Need more? Email Us
Panasonic
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess