EN
  • EN
  • DE

GS84036CB-200

Part No GS84036CB-200
Manufacturer GSI Technology
Catalog OEM Parts (F - I)
Description SRAM Chip 4M-bit 128K x 36 200MHz 119-Pin BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1032240-GS84036CB-200
Categories OEM Parts(F-I)
Manufacturer GSI Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GS84036CB-200 CAD Model

Description

The GS84036CB-200 is a high-performance synchronous Burst Static RAM (Synchronous Burst SRAM) manufactured by GSI Technology. This device is designed for high-speed memory applications requiring fast access times and high bandwidth. It features a 4Mbit memory array organized as 128K x 36 bits. The GS84036CB-200 operates with a 200 MHz clock frequency and supports burst read and write operations, making it suitable for demanding applications such as networking, telecommunications, and high-performance computing.

Applications

  • Networking Equipment
  • Telecommunications Systems
  • High-Performance Computing
  • Data Communications
  • Cache Memory
  • Digital Signal Processing (DSP)

Features

  • 4Mbit Memory: Organized as 128K x 36 bits.
  • Synchronous Burst SRAM: Supports burst read and write operations for high bandwidth.
  • 200 MHz Clock Frequency: Operates at a high clock frequency for fast access times.
  • Single Cycle Deselect: Provides a single cycle deselect feature for efficient memory management.
  • Byte Write Control: Includes byte write control for flexible memory access.
  • LVTTL Compatible Inputs and Outputs: Compatible with LVTTL logic levels for easy interfacing.
  • Power Down Mode: Features a power-down mode to reduce power consumption.

Benefits

  • High-Speed Performance: Provides fast access times and high bandwidth for demanding applications.
  • Efficient Memory Management: Offers efficient memory management with single cycle deselect.
  • Flexible Memory Access: Enables flexible memory access with byte write control.
  • Easy Interfacing: Easily interfaces with other components due to LVTTL compatibility.
  • Reduced Power Consumption: Minimizes power consumption with a power-down mode.
  • Improved System Performance: Enhances system performance with its high-speed and efficient memory architecture.

Technical Specifications

The GS84036CB-200 operates with a supply voltage of 3.3V. The access time is approximately 5 ns. It is available in various package types including BGA (Ball Grid Array). Its operating temperature range is typically 0°C to +70°C.

You May Also Be Interested in

Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Dell
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2391 $67.4346
13+ $9.2219 $119.8847
20+ $8.9337 $178.6740
27+ $8.6456 $233.4312
35+ $8.3573 $292.5055
47+ $7.4929 $352.1663
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess