EN
  • EN
  • DE

GS84118AT-100

Part No GS84118AT-100
Manufacturer GSI Technology
Description 256K x 18 Sync Cache Tag
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer GSI Technology
Win Source Part Number 1177833-GS84118AT-100
Manufacturer Homepage www.gsitechnology.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GS84118AT-100 CAD Model

Description

The GS84118AT-100 is a high-speed Static Random-Access Memory (SRAM) chip manufactured by GSI Technology. It is designed for applications demanding fast data access and reliable performance.

Applications:

  • Networking: Routers, switches, and other network infrastructure devices.
  • Telecommunications: Wireless base stations, and communication systems.
  • Data Acquisition: High-speed data logging and analysis equipment.
  • Image Processing: Real-time image and video processing systems.
  • Test and Measurement Equipment: Logic analyzers and oscilloscopes.

Features:

  • 100 MHz Clock Rate: Enables fast synchronous operation.
  • 1M x 18 Configuration: Provides a large memory capacity.
  • Synchronous Operation: Ensures precise timing and data integrity.
  • Burst Counter Advance Feature: Supports efficient data transfer.
  • Single Cycle Deselect: Provides fast data access control.
  • LVTTL Compatible Inputs and Outputs: Easy interfacing with other system components.

Benefits:

  • High Bandwidth: 100 MHz clock speed and burst counter advance ensure rapid data throughput.
  • Large Memory Capacity: Provides sufficient storage for complex applications.
  • Simplified System Design: LVTTL compatibility allows for seamless integration.
  • Reliable Performance: Synchronous operation maintains data accuracy.
  • Fast Data Access: Single cycle deselect enables quick data retrieval.

Technical Details:

The GS84118AT-100 operates at 3.3V. It comes in various packaging options. Detailed datasheets are available from GSI Technology which includes timing diagrams and electrical characteristics information.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess