EN
  • EN
  • DE

HFJ11-1G41E-L12RL

Part No HFJ11-1G41E-L12RL
Manufacturer Halo Electronics Inc
Catalog OEM Parts (F - I)
Description Conn RJ-45 F 8 POS 2.54mm Solder RA Thru-Hole 10 Terminal 1 Port
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Shortage
Popularity Low
Manufacturer Halo Electronics Inc
Categories OEM Parts(F-I)
Win Source Part Number 1005799-HFJ11-1G41E-L12RL
Width 15.88 mm
Termination Solder
RoHS Compliant
Radiation Hardening No
Pitch 2.54 mm
Orientation Right Angle
Number of Positions 8
Number of Contacts 8
Mount Through Hole
Length 13.64 mm
Lead Free Yes
Gender Female
Depth 21.59 mm
Case / Package Module
Mounting SMD (SMT)
Ultra Librarian 3D Model Ultra Librarian HFJ11-1G41E-L12RL CAD Model

Description

The 1005799-HFJ11-1G41E-L12RL is an electronic component manufactured by Halo Electronics Inc.

  • Positions: 8
  • Pitch: 2.54 mm
  • Termination: Solder
  • Orientation: Right-Angle
  • Length: 13.64 mm
  • Width: 15.88 mm
  • Component Type: Female
  • Mounting: SMD (SMT)
  • Lead-Free: Yes
  • RoHS Compliant: Yes

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Phoenix Contact
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.1 STACK T/H / 20 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN HOUSING RCP 4 POS 4.19MM ST / 4 Rectangular Connectors - Housings Receptacle 0.165" (4.20mm)
Lowest to $0.5022
Samtec Inc.
CONN HEADER SMD 12POS 1MM / Connector Header Surface Mount 12 position 0.039" (1.00mm)
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Dell
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess