EN
  • EN
  • DE
  • IT

HFJ11-E2450ERL

Part No HFJ11-E2450ERL
Manufacturer Halo Electronics Inc
Catalog Modular Connectors
Description Conn RJ-45 F 8 POS 2.54mm Solder RA Thru-Hole 7 Terminal 1 Port
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Socket
Depth 21.59 mm
Gender Female
Lead Free Contains Lead
Length 16 mm
Mount Through Hole
Number of Contacts 8
Orientation Right Angle
Pitch 2.54 mm
Radiation Hardening No
RoHS Compliant
Termination Solder
Width 13.64 mm
Win Source Part Number 985188-HFJ11-E2450ERL
Categories Modular Connectors
Manufacturer Halo Electronics Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HFJ11-E2450ERL CAD Model

Description

The HFJ11-E2450ERL is a solder type socket connector manufactured by Halo Electronics Inc. It has a pitch of 2.54 mm and a right-angle orientation.

  • Pitch: 2.54 mm
  • Orientation: Right Angle
  • Connector Type: Female
  • Contacts: 8
  • Length: 16 mm
  • Width: 13.64 mm
  • Depth: 21.59 mm
  • Mounting Type: Through Hole
  • RoHS: Compliant
  • Lead Content: Contains Lead
  • Radiation Hardened: No
  • Category: Modular Connectors
  • Popularity: Low

You May Also Be Interested in

TE Connectivity
Multi-Port Modular Jacks | CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $42.8262
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us
Pulse
10/100 Base-TX RJ45 1x1 Tab-DOWN with LEDs 8-pin (J0 series) integrated magnetics connector (ICM), designed to | CONN PULSEJACK 1PORT 10/100B-TX
Lowest to $1.3456
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $2.0827
Molex, LLC
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $2.7486
TE Connectivity
Single Port Modular Jacks | CONN MOD JACK 6P6C R/A UNSHLD
Lowest to $0.9855
Amphenol FCI
CONN MOD JACK 6P6C VERT UNSHLD
Lowest to $2.5355
Molex, LLC
CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us
Pulse
Surface Mount 1x1 | CONN PULSEJACK 1PORT 10/100B-TX
Lowest to $3.4130

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess