EN
  • EN
  • DE
  • IT

IQE24007A150V001R

Part No IQE24007A150V001R
Manufacturer TDK-Lambda Americas Inc.
Catalog Board Mount Modules
Description Module DC-DC 1-OUT 15V 7A 105W 8-Pin Quarter-Brick
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
Current - Output 1 7 A
Isolation Voltage 1.5 kV
Mount Through Hole
Nominal Input Voltage 24 V
Number of Outputs 1
Number of Pins 8
Output Current 7 A
Output Power 105 W
Output Voltage 15 V
Power Rating 105 W
RoHS Compliant
Voltage - Output 1 15 V
Width 36.8 mm
Win Source Part Number 1031656-IQE24007A150V001R
Categories Board Mount Modules
Manufacturer TDK-Lambda Americas Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IQE24007A150V001R CAD Model

Description

The TDK-Lambda Americas Inc. IQE24007A150V001R is a powerful SMD (SMT) board mount module that has a power rating of 105 W.

  • Supply and Demand: Shortage
  • Nominal Input Voltage: 24 V
  • Current Output: 7 A
  • Manufacturer: TDK-Lambda Americas Inc.

You May Also Be Interested in

Texas Instruments
DC DC CONVERTER 3.3V 5A / Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 5A 9V - 28V Input
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER +/-12V / Isolated Module DC DC Converter 2 Output 12V -12V 65mA, 65mA 9V - 18V Input
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 12.1V 15W / Isolated Module DC DC Converter 1 Output 12.1V 1.3A 18V - 36V Input
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER +/-9V 1W / Isolated Module DC DC Converter 2 Output 9V -9V 55mA, 55mA 10.8V - 13.2V Input
Lowest to $12.5133
Renesas Electronics America
DC DC CONVERTER 0.6-5V 165W / Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5V 33A 4.5V - 14V Input
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 12.1V 10W / Isolated Module DC DC Converter 1 Output 12.1V 830mA 18V - 36V Input
Lowest to $93.8438
Cosel USA, Inc.
DC DC CONVERTER +/-12V / Isolated Module DC DC Converter 2 Output 12V -12V 650mA, 650mA 9V - 18V Input
Need more? Email Us
TDK-Lambda Americas Inc.
Power Supply, Power Rating 150 Watt, Output Current Rating 30.00 Ampere
Need more? Email Us
Traco Power
DC DC CONVERTER 24V 40W / Isolated Module DC DC Converter 1 Output 24V 1.666A 9V - 36V Input
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess