EN
  • EN
  • DE

PH150F485

Part No PH150F485
Manufacturer TDK-Lambda Americas Inc.
Catalog Board Mount Modules
Description Power Supply, Power Rating 150 Watt, Output Current Rating 30.00 Ampere
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
Current - Output 1 30 A
Depth 86 mm
Features OCP, OVP
Height 12.7 mm
Isolation Isolated
Isolation Voltage 3 kV
Length 86.106 mm
Max Input Voltage 76 V
Maximum Operating Temperature 85 °C
Max Output Current 30 A
Max Power Dissipation 150 W
Min Input Voltage 36 V
Min Operating Temperature -20 °C
Mount Through Hole
Number of Outputs 1
Number of Pins 14
Output Current 30 A
Output Power 150 W
Output Voltage 5 V
Packaging Bulk
RoHS Compliant
Voltage - Output 1 5 V
Width 83.058 mm
Win Source Part Number 1017385-PH150F485
Categories Board Mount Modules
Manufacturer TDK-Lambda Americas Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PH150F485 CAD Model

Description

The PH150F485 is an electronic component manufactured by TDK-Lambda Americas Inc. and is a part of the Board Mount Modules category.

  • Win Source Part Number: 1017385-PH150F485
  • Supply and Demand Status: shortage
  • Component Type: Isolated DC-DC converter module
  • Output Power: 150W
  • Output Voltage: 5V
  • Protection: Overcurrent protection, overvoltage protection
  • Isolation: 3kV
  • Applications: industrial control systems, telecommunications, and other power conversion devices
  • Package: SMD (SMT)
  • Pins: 14

You May Also Be Interested in

Artesyn Embedded Technologies
DC DC CONVERTER 2.5V 10W / Isolated Module DC DC Converter 1 Output 2.5V 3A 18V - 36V Input
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 10W / Isolated Module DC DC Converter 1 Output 3.3V 3A 36V - 75V Input
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 32V 300W / Bus Converter Module DC DC Converter 1 Output 32V 9A 38V - 55V Input
Lowest to $136.7552
Artesyn Embedded Technologies
DC DC CONVERTER 5V 100W / Isolated Module DC DC Converter 1 Output 5V 20A 36V - 75V Input
Lowest to $70.3729
Infineon Technologies
25W Total Output Power 28 Vin +/-5 Vout Dual DC-DC Standard Converter in an ATS Package, ATS-8
Need more? Email Us
TDK-Lambda Americas Inc.
Conv DC-DC Single Step Up 1.5V to 16.5V 8-Pin PDIP N
Lowest to $29.1045
Artesyn Embedded Technologies
DC DC CONVERTER 30V 700W / Isolated Module DC DC Converter 1 Output 30V 25A 36V - 75V Input
Lowest to $166.5826
Artesyn Embedded Technologies
DC DC CONVERTER 2.5V 30W / Non-Isolated PoL Module DC DC Converter 1 Output 2.5V 8A 3V - 6V Input
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess