EN
  • EN
  • DE

PSS355

Part No PSS355
Manufacturer TDK-Lambda Americas Inc.
Catalog Board Mount Modules
Description DC-DC Converters, On-board type, Output: 3W, 5V, Isolated type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Current - Output 1 600 mA
Depth 16 mm
Height 7.874 mm
Isolation Isolated
Lead Free Yes
Length 27.94 mm
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Outputs 1
Number of Pins 11
Output Current 600 mA
Output Power 3 W
Output Voltage 5 V
Power Rating 3 W
Radiation Hardening No
RoHS Compliant
Voltage - Output 1 5 V
Width 16.002 mm
Win Source Part Number 1011843-PSS355
Categories Board Mount Modules
Manufacturer TDK-Lambda Americas Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PSS355 CAD Model

Description

The TDK-Lambda Americas PSS355 is a board mount module with an output voltage of 5V and an output power of 3W.

  • Output Voltage: 5V
  • Output Power: 3W
  • Power Rating: 3W
  • Output Current: 600mA
  • Number of Pins: 11
  • Number of Outputs: One
  • Isolation: Isolated
  • Maximum Operating Temperature: 85°C
  • RoHS Compliant: Yes
  • Lead-Free: Yes
  • Length: 27.94mm
  • Width: 16.002mm
  • Height: 7.874mm
  • Mounting: Surface Mount
  • Depth: 16mm
  • Alternative Part: NDTS0505C, NDY4805C, NDTS2405C, REC3-1205SRW/H4/A, REC3-2405SRW/H4/A, REC3-0505SR/H1PSS3-5-5

You May Also Be Interested in

Vicor Corporation
DC DC CONVERTER 400V INPUT 1/8 6 / Bus Converter Module DC DC Converter 1 Output 48V 65A 260V - 410V Input
Lowest to $445.2019
Infineon Technologies
15W-20W Total Output Power 28 Vin +12 Vout Single DC-DC Standard Converter in an AHE Package DLA Number 5962-91580,...
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 30V 700W / Isolated Module DC DC Converter 1 Output 30V 25A 36V - 75V Input
Lowest to $166.5826
TDK-Lambda Americas Inc.
DC DC CNVRTR +/-12V TO +/-15V 1W / Isolated Module DC DC Converter 2 Output 12 ~ 15V -12 ~ -15V 60mA, 60mA 9V - 18V Input
Lowest to $37.5377
Artesyn Embedded Technologies
DC DC CONVERTER 2.5V 10W / Isolated Module DC DC Converter 1 Output 2.5V 3A 18V - 36V Input
Need more? Email Us
Rohm Semiconductor
DC DC CONVERTER 5V 2.5W / Linear Regulator Replacement DC DC Converter 1 Output 5V 500mA 8V - 32V Input
Need more? Email Us
Infineon Technologies
Module DC-DC 1-OUT 12V 2.08A 25W 8-Pin ATS
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 5V 100W / Isolated Module DC DC Converter 1 Output 5V 20A 36V - 75V Input
Lowest to $70.3729
Artesyn Embedded Technologies
DC DC CONVERTER 1.8V 75W / Isolated Module DC DC Converter 1 Output 1.8V 25A 36V - 75V Input
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess