EN
  • EN
  • DE

AHE2812S/HBB

Part No AHE2812S/HBB
Manufacturer Infineon Technologies
Catalog Board Mount Modules
Description 15W-20W Total Output Power 28 Vin +12 Vout Single DC-DC Standard Converter in an AHE Package DLA Number 5962-91580,...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Efficiency 83 %
Max Input Voltage 40 V
Min Input Voltage 17 V
Output Current 1.667 A
Output Power 20 W
Output Voltage 12 V
RoHS Non-Compliant
Win Source Part Number 1030990-AHE2812S/HBB
Categories Board Mount Modules
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AHE2812S/HBB CAD Model

Description

The Infineon Technologies 900836 is a board mount module with an output voltage of 12V, output power of 20W, and output current of 1.667A.

  • Output Voltage: 12V
  • Output Power: 20W
  • Output Current: 1.667A
  • Maximum Input Voltage: 40V
  • Efficiency: 83%
  • RoHS Compliant: Non-compliant
  • Supply and Demand: Shortage

You May Also Be Interested in

Cosel USA, Inc.
DC DC CONVERTER +/-12V / Isolated Module DC DC Converter 2 Output 12V -12V 350mA, 350mA 4.5V - 9V Input
Lowest to $72.4269
Cosel USA, Inc.
DC DC CONVERTER 3.3V 6.6W / Isolated Module DC DC Converter 1 Output 3.3V 2A 36V - 72V Input
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 12V / Isolated Module DC DC Converter 1 Output 12V 1A 18V - 36V Input
Need more? Email Us
Bel Power Solutions
DC DC CONVERTER 12V 120W / Isolated Module DC DC Converter 1 Output 12V 10A 18V - 75V Input
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 5V / Isolated Module DC DC Converter 1 Output 5V 4A 18V - 36V Input
Lowest to $167.8322
Cosel USA, Inc.
DC DC CONVERTER 5V / Isolated Module DC DC Converter 1 Output 5V 4A 9V - 18V Input
Lowest to $106.1919
Traco Power
DC DC CONVERTER 5V 7.5W / Isolated Module DC DC Converter 1 Output 5V 1.5A 9V - 18V Input
Lowest to $64.0659
Cosel USA, Inc.
DC DC CONVERTER 5V 20W / Isolated Module DC DC Converter 1 Output 5V 4A 36V - 75V Input
Need more? Email Us
TDK Corporation
Isolated DC/DC Converters 8W 3.3V 2.42A
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess