EN
  • EN
  • DE

TG110-BP07NTRLTR

Part No TG110-BP07NTRLTR
Manufacturer Halo Electronics Inc
Catalog OEM Parts (T - Z)
Description TG110 Series 10/100/1000 Base-T Transformer Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
Lead Free Contains Lead
RoHS Compliant
Win Source Part Number 1008952-TG110-BP07NTRLTR
Categories OEM Parts(T-Z)
Manufacturer Halo Electronics Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TG110-BP07NTRLTR CAD Model

Description

The Halo Electronics TG110-BP07NTRLTR is a surface mount Gigabit Ethernet transformer module designed for signal isolation and impedance matching in 10/100/1000Base-T Ethernet applications. It is a critical component for ensuring reliable data transmission and compliance with Ethernet standards. This module features a compact design and is suitable for use in a wide range of networking devices.

Applications

  • Ethernet Network Interface Cards (NICs): Provides signal isolation and impedance matching in NICs.
  • Routers and Switches: Used in routers and switches for Ethernet port isolation.
  • Embedded Ethernet Devices: Integrated into embedded systems requiring Ethernet connectivity.
  • Industrial Ethernet: Facilitates reliable Ethernet communication in industrial environments.
  • Network Media Converters: Provides isolation and impedance matching in media converters.

Features

  • Gigabit Ethernet Support: Supports 10/100/1000Base-T Ethernet standards.
  • Surface Mount Package: Designed for surface mount assembly.
  • Isolation Voltage: Provides electrical isolation between the Ethernet PHY and the network.
  • Impedance Matching: Matches the impedance between the Ethernet PHY and the network cable.
  • Low Profile Design: Compact design for space-constrained applications.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.
  • Operating Temperature: Consult datasheet for specified range.

Benefits

  • Reliable Data Transmission: Ensures reliable data transmission over Ethernet networks.
  • Signal Isolation: Provides electrical isolation to protect sensitive components from voltage surges and noise.
  • Compliance with Ethernet Standards: Helps ensure compliance with Ethernet standards.
  • Easy Assembly: Surface mount design simplifies the assembly process.
  • Compact Design: Saves valuable board space.
  • Enhanced Network Performance: Optimizes network performance through impedance matching.

Additional Details

The TG110-BP07NTRLTR's isolation voltage is a key parameter for ensuring safety and preventing ground loops. The impedance matching function optimizes signal transfer and minimizes reflections. Proper PCB layout is crucial for achieving optimal performance. The module is designed to meet industry standards for Ethernet transformers. It's important to consult the datasheet for detailed specifications, application notes, and recommended PCB layout guidelines.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Agere Systems
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess