EN
  • EN
  • DE

TK11131SCL

Part No TK11131SCL
Manufacturer Toko America Inc.
Catalog Electronic Wholesale
Description VOLTAGE REGULATOR WITH ON/OFF SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toko America Inc.
Win Source Part Number 1267657-TK11131SCL
Manufacturer Homepage www.toko.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TK11131SCL CAD Model

Description

The TK11131SCL is a low-dropout (LDO) linear regulator manufactured by Toko America Inc. It is designed to provide a stable and regulated voltage output from a higher input voltage, while minimizing the voltage difference required for the regulator to operate correctly. This makes it suitable for battery-powered devices and other applications where efficiency and space are critical.

Applications

  • Battery-powered devices: Ideal for use in mobile phones, tablets, and portable media players due to its low quiescent current and small size.
  • Microcontroller power supplies: Provides a stable voltage source for microcontrollers, ensuring reliable operation.
  • Wireless communication devices: Used in RF modules and other wireless devices to regulate the power supply and improve performance.
  • Sensor power supplies: Regulates the voltage for sensors in various applications, such as environmental monitoring and industrial control.

Features

  • Low Dropout Voltage: Operates with a minimal difference between input and output voltage, maximizing efficiency.
  • Low Quiescent Current: Consumes very little current when not actively regulating, extending battery life.
  • Stable with Ceramic Capacitors: Designed to work with ceramic output capacitors, offering better stability and performance.
  • Overcurrent Protection: Includes built-in protection against overcurrent conditions, preventing damage to the regulator and the load.
  • Thermal Shutdown Protection: Protects the regulator from overheating by shutting it down when the temperature exceeds a certain limit.
  • Small Package Size: Available in a compact package, saving valuable board space.

Benefits

  • Extended Battery Life: Low quiescent current and low dropout voltage contribute to longer battery life in portable devices.
  • Stable and Reliable Operation: Provides a stable output voltage, ensuring reliable performance of the powered device.
  • Simplified Design: Requires few external components, simplifying the design process and reducing BOM cost.
  • Enhanced Protection: Overcurrent and thermal shutdown protection prevent damage to the regulator and the load, increasing system reliability.
  • Space-Saving Solution: Small package size allows for use in space-constrained applications.

Additional Details

The TK11131SCL typically features a fixed output voltage, which is specified in the product datasheet. It is designed to operate over a wide range of input voltages and temperatures. The regulator also includes an enable pin, which can be used to turn the regulator on and off, further reducing power consumption when the device is not in use. Consult the specific datasheet for detailed electrical characteristics, thermal performance, and application guidelines.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess