EN
  • EN
  • DE

1402B

Part No 1402B
Manufacturer Hammond Manufacturing
Catalog Boxes
Description BOX ALUM GRAY 4.88"L X 7.13"W
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Status Active
Container Type Box
Height 2.350" (59.69mm)
Area (L x W) 34.8" (225cm)
Design Split Sides and End Panel(s)
Material Metal, Aluminum
Color Gray
Thickness 12 Gauge
Features Card Guides
Win Source Part Number 1001456-1402B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1402B CAD Model

Description

The manufacturer of this component is Hammond Manufacturing.

  • Color: Gray
  • Material: Metal, Aluminum
  • Thickness: 12 gauge
  • Height: 2.350" (59.69mm)

You May Also Be Interested in

Pomona Electronics
BOX ALUM BLUE 2.250"L X 1.130"W
Need more? Email Us
Pomona Electronics
BOX ALUM BLUE 2.25"L X 1.38"W / Prisma Plus - G P System -front plate
Need more? Email Us
Panduit Corp
X
Need more? Email Us
Hoffman Enclosures, Inc.
BOX STEEL GRAY 12.01"L X 10"W
Need more? Email Us
Serpac
Box Plastic, ABS Almond Cover Included, Hand Held 6.880" L x 4.880" W (174.75mm x 123.95mm) X 1.400" (35.56mm)
Need more? Email Us
Adafruit Industries LLC
CASE PU FOAM PNK 4.61"L X 3.07"W
Need more? Email Us
Hammond Manufacturing
BOX STEEL GRAY 20"L X 20"W
Need more? Email Us
Altech corporation
ENCLOSURE GRAY WITH TERMS 93X93X
Need more? Email Us
Hoffman Enclosures, Inc.
JUNCTION BOX STEEL 12"L X 6"W
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess