EN
  • EN
  • DE

1455B802

Part No 1455B802
Manufacturer Hammond Manufacturing
Catalog Boxes
Description Clear Anodized Aluminum Wall Mount Extruded Enclosure / BOX ALUM NATURAL 3.19"L X 2.82"W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Series 1455
Container Type Box
Dimension 3.189" L x 2.824" W (81.00mm x 71.73mm)
Height 0.748" (19.00mm)
Area (L x W) 9.00" (58.1cm)
Design End Panel(s)
Material Metal, Aluminum
Color Natural
Thickness 0.060" (1.52mm)
Features Card Guides
Weight 0.1 lb (45.36g)
Win Source Part Number 784844-1455B802
Popularity Medium
Supply and Demand Status Balance
Family Name 1455
Introduction Date June 15, 2007
ECCN EAR99
Country of Origin Canada
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 1455B802 CAD Model

Description

The Hammond Manufacturing 1455 series end panel is a natural color panel that comes with card guides. It is manufactured by Hammond Manufacturing.

  • Thickness: 0.060 inches
  • Height: 0.748 inches
  • Material: Metal, Aluminum
  • Alternative Parts: 1455B802BU, 1455B802BK

You May Also Be Interested in

Eaton Bussmann
NEMA 12 ENCL 36H
Need more? Email Us
Hammond Manufacturing
Box Plastic, Polystyrene Gray Hand Held, Split Sides 3.937" L x 1.969" W (100.00mm x 50.00mm) X 0.984" (25.00mm)
Need more? Email Us
Eaton Bussmann
CABINET STEEL GRAY 24\
Need more? Email Us
Hammond Manufacturing
BOX S STEEL NAT 10"L X 8"W
Need more? Email Us
Panduit Corp
X
Need more? Email Us
Hoffman Enclosures, Inc.
BOX STEEL GRAY 12.01"L X 10"W
Need more? Email Us
Hammond Manufacturing
BOX FIBERGLASS GRY 11.77"LX9.9"W
Need more? Email Us
Hammond Manufacturing
BOX S STEEL NATURAL 8"L X 6"W
Need more? Email Us
Eaton Bussmann
NEMA 12 ENCL 50H
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0593 $65.2965
11+ $10.7153 $117.8683
17+ $10.3804 $176.4668
23+ $10.0457 $231.0511
30+ $9.7108 $291.3240
40+ $8.7062 $348.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,070 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess