EN
  • EN
  • DE

1455JPLTRD-10

Part No 1455JPLTRD-10
Manufacturer Hammond Manufacturing
Catalog Box Components
Description BEZEL SOLID PLASTIC RED 10/PACK / Translucent Red Polycarbonate Solid Bezel (10 Pack)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Series 1455
Type Bezel
For Use With/Related Products 1455J Series
Dimension 3.194" L x 1.186" W x 0.354" H (81.13mm x 30.12mm x 8.99mm)
Color Translucent - Red
Material Plastic, Polycarbonate
Win Source Part Number 777823-1455JPLTRD-10
Popularity Medium
Supply and Demand Status Balance
Family Name 1455J
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Canada
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian 1455JPLTRD-10 CAD Model

Description

The Hammond Manufacturing 777823-1455JPLTRD-10 Series Bezel is a translucent red colored bezel that is designed for use with the 1455J Series.

  • Manufacturer: Hammond Manufacturing
  • Material: Plastic, Polycarbonate
  • Category: Boxes, Enclosures, Racks
  • Dimensions: 3.194" L x 1.186" W x 0.354" H (81.13mm x 30.12mm x 8.99mm)
  • Introduction Date: January 01, 2000
  • ECCN: EAR99
  • Origin: Canada
  • Estimated EOL Date: 2029
  • Supply/Demand: Balance

You May Also Be Interested in

Hammond Manufacturing
BEZEL SOLID PLASTIC RED 10/PACK / Closed Bezels Plastic End Caps
Need more? Email Us
Bud Industries
PLATE ALUMINUM BOTTOM 6" X 17"
Need more? Email Us
Hammond Manufacturing
PB SERIES INNER PANEL
Need more? Email Us
Phoenix Contact
HOUSING ZINC GRAY 4.57\
Need more? Email Us
Hammond Manufacturing
BEZEL SOLID PLASTIC BLUE 2/PACK / Translucent Blue Plastic Solid Bezel For 1455L Enclosures
Need more? Email Us
Hammond Manufacturing
BEZEL OPEN PLASTIC RED 10/PACK / Open Bezels For Use W/ Metal End Plate Enclosures
Need more? Email Us
Hammond Manufacturing
WINDOW DEEP HINGED 12.19X14.56" / Deep Hinged Window Kits
Need more? Email Us
Hammond Manufacturing
BEZEL SOLID PLASTIC RED 10/PACK / Closed Bezels Plastic End Caps
Need more? Email Us
Hammond Manufacturing
BEZEL SOLID PLASTIC RED 2/PACK / Red Plastic Solid Bezel For 1455N Enclosures
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess