EN
  • EN
  • DE

1455NPLRED

Part No 1455NPLRED
Manufacturer Hammond Manufacturing
Catalog Box Components
Description BEZEL SOLID PLASTIC RED 2/PACK / Red Plastic Solid Bezel For 1455N Enclosures
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Series 1455
Type Bezel
For Use With/Related Products 1455N Series
Dimension 4.178" L x 2.210" W x 0.354" H (106.12mm x 56.13mm x 8.99mm)
Color Red
Material Plastic, ABS
Win Source Part Number 777831-1455NPLRED
Popularity Medium
Supply and Demand Status Limited
ECCN EAR99
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian 1455NPLRED CAD Model

Description

The Hammond Manufacturing 777831-1455NPLRED is a red bezel designed for use with 1455N series.

  • Series Compatibility: 1455N
  • Material: Plastic ABS
  • Dimensions: 4.178" L x 2.210" W x 0.354" H (106.12mm x 56.13mm x 8.99mm)
  • Estimated EOL Date: 2029
  • Supply/Demand: Limited

You May Also Be Interested in

Hammond Manufacturing
PANEL STEEL 14.2X10.2" WHT / Inner Panel, Mild Steel, White, Galvanized, 10.2 In Length, 14.2 In Width
Lowest to $32.5308
Hammond Manufacturing
PANEL INTERNAL 2MM ZINC PLATED / Hardware - Formed Inner Panel For R100, R101, And R102 Series Enclosure
Need more? Email Us
Hammond Manufacturing
BEZEL SOLID PLASTIC RED 2/PACK / Closed Bezels Plastic End Caps
Lowest to $13.5374
Hammond Manufacturing
BEZEL SOLID PLASTIC RED 10/PACK / Translucent Red Polycarbonate Solid Bezel (10 Pack)
Need more? Email Us
Hammond Manufacturing
BEZEL SOLID PLASTIC RED 2/PACK / Red Plastic Solid Bezel For 1455N Enclosures
Need more? Email Us
Phoenix Contact
HOUSING TERMINAL BLOCK AND COVER
Need more? Email Us
Phoenix Contact
HOUSING ZINC GRAY 4.57\
Need more? Email Us
Hammond Manufacturing
WINDOW DEEP HINGED 12.19X14.56" / Deep Hinged Window Kits
Need more? Email Us
Hammond Manufacturing
BEZEL SOLID PLASTIC BLUE 10/PACK / Closed Bezels Plastic End Caps
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess