EN
  • EN
  • DE
  • IT

1455RBTRD-10

Part No 1455RBTRD-10
Manufacturer Hammond Manufacturing
Catalog Box Components
Description BEZEL OPEN PLASTIC RED 10/PACK / Open Bezels For Use W/ Metal End Plate Enclosures
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Series 1455
Type Bezel
For Use With/Related Products 1455R Series
Dimension 6.673" L x 1.363" W x 0.453" H (169.49mm x 34.62mm x 11.51mm)
Color Translucent - Red
Material Plastic, Polycarbonate
Win Source Part Number 777841-1455RBTRD-10
Popularity Medium
Supply and Demand Status Limited
ECCN EAR99
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian 1455RBTRD-10 CAD Model

Description

Hammond Manufacturing 777841-1455RBTRD-10 is a translucent-red colored bezel that belongs to the 1455 series. The product is made of polycarbonate plastic and is used in enclosures, boxes, and racks.

  • Color: Translucent-red
  • Series: 1455
  • Materials: Polycarbonate plastic
  • Length: 6.673 inches
  • Width: 1.363 inches
  • Height: 0.453 inches
  • Estimated EOL Date: 2029
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Threat of Fake Products: Moderate

You May Also Be Interested in

Hammond Manufacturing
PANEL INTERNAL 2MM ZINC PLATED / Hardware - Formed Inner Panel For R100, R101, And R102 Series Enclosure
Need more? Email Us
Hammond Manufacturing
BEZEL SOLID PLASTIC RED 10/PACK / Red Plastic Closed Bezels For 1455C Enclosures - 10/Pack
Need more? Email Us
Hammond Manufacturing
BEZEL OPEN PLASTIC RED 10/PACK / Red Plastic Open Bezels For 1455N Enclosures- 10/Pack
Lowest to $14.1496
Hammond Manufacturing
BEZEL SOLID PLASTIC RED 10/PACK / Translucent Red Polycarbonate Solid Bezel (10 Pack)
Need more? Email Us
Hammond Manufacturing
PB SERIES INNER PANEL
Need more? Email Us
Hammond Manufacturing
PANEL INNER STEEL 9.1X5.7" / Galvanized Steel Inner Panel For 1554/55 B
Lowest to $17.1242
Hammond Manufacturing
PANEL STEEL 14.2X10.2" WHT / Inner Panel, Mild Steel, White, Galvanized, 10.2 In Length, 14.2 In Width
Lowest to $32.5308
Hammond Manufacturing
BEZEL OPEN PLAS YELLOW 10/PACK / Open Bezels (For Use W/ Metal End Plate Enclosures), Yellow
Lowest to $25.8794
Phoenix Contact
HOUSING ZINC GRAY 4.57\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess