EN
  • EN
  • DE
Part No 168E
Manufacturer Hammond Manufacturing
Catalog Isolation Transformers and Autotransformers, Step Up, Step Down
Description XFMR NON-ISOL 115V TO 125V 750VA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Autotransformer (Non-Isolated)
Voltage - Primary 115V
Voltage - Secondary 85V, 95V, 105V, 110V, 115V, 125V
Power - Max 750VA
1st Connector Wire Leads
2nd Connector Wire Leads
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1545008-168E
Ultra Librarian 3D Model Ultra Librarian 168E CAD Model

Description

N

You May Also Be Interested in

Hammond Manufacturing
XFRMR NON-ISOL 115V-230V 100VA
Need more? Email Us
Hammond Manufacturing
XFRMR ISOL 240V TO 120V 1000VA
Need more? Email Us
Triad Magnetics
XFRMR NON-ISOL 230V-115V 150VA
Need more? Email Us
Triad Magnetics
XFRMR ISOL 115V 230V-115V 250VA
Need more? Email Us
Hammond Manufacturing
XFRMR NON-ISOL 230V-115V 200VA
Need more? Email Us
Triad Magnetics
XFRMR ISOL 115V TO 115V 250VA
Need more? Email Us
Hammond Manufacturing
XFRMR NON-ISOL 230V-115V 500VA
Need more? Email Us
Hammond Manufacturing
XFRMR ISOL 120V TO 240V 1500VA
Need more? Email Us
Triad Magnetics
XFRMR NON-ISOL 115V-230V 250VA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess