EN
  • EN
  • DE

18P4533

Part No 18P4533
Manufacturer Hammond Manufacturing
Catalog Rack Components
Description PANEL INNER 45X33" WHITE / Inner Panel, Steel, White, Galvanized, 45 In Length, 33 In Width
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Series 18P
Type Panel, Inner
Dimension 45.000" L x 33.000" W (1143.00mm x 838.20mm)
Color White
Material Metal, Steel
For Use With/Related Products 1418, 1422, 1447 Series
Ventilation Non-Vented
Weight 52 lbs (23.6kg)
Win Source Part Number 769602-18P4533
Popularity Medium
Supply and Demand Status Limited
Family Name 18P45
Introduction Date March 25, 2007
ECCN EAR99
Country of Origin Canada
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian 18P4533 CAD Model

Description

The 769602-18P4533 is an enclosure component that belongs to the 18P series of electronic components. It is designed to be used in a variety of applications, and it is known for its high-quality performance.

  • Material: Metal and steel
  • Enclosure Type: Non-vented

You May Also Be Interested in

Hammond Manufacturing
Panels for N1A Series Enclosures | STEEL INNER PANEL
Need more? Email Us
Bud Industries
SHELF OPEN RACK NON VENT 19" / Metal, Steel Shelf, Fixed 19.000" L x 19.000" W x 5.218" H (482.60mm x 482.60mm x 132.54mm) Gray
Need more? Email Us
Hammond Manufacturing
PANEL FRONT 21X19X0.13" BLACK / Aluminum Rack Panel, Black
Need more? Email Us
Panduit Corp
Need more? Email Us
Hammond Manufacturing
Clearance|dci|contempra Rack Frame Desk Contempra Rack Frame Desk Hammond Pn CW24CG4 : Upc [623980924137]
Need more? Email Us
Hammond Manufacturing
PANEL FRONT 19X3.5X0.06" BLACK / Metal, Steel Panel, Front 19.000" L x 3.470" W x 0.060" H (482.60mm x 88.14mm x 1.52mm) Black
Need more? Email Us
Bud Industries
SHELF OPEN RACK VENTILATED 19" / Metal, Steel Shelf, Fixed 19.000" L x 19.000" W x 5.218" H (482.60mm x 482.60mm x 132.54mm) Black
Need more? Email Us
Hammond Manufacturing
DOOR STEEL 55.8X18.8X0.53" BLACK / Metal, Steel Door, Front or Rear 55.750" L x 18.840" W x 0.530" H (1416.05mm x 478.54mm x 13.46mm) Black
Need more? Email Us
Hammond Manufacturing
STEEL INNER PANEL / Metal, Steel Panel, Inner 38.000" L x 34.500" W (965.20mm x 876.30mm) White
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess