EN
  • EN
  • DE
  • IT

2CLC2060

Part No 2CLC2060
Manufacturer Hammond Manufacturing
Catalog Racks
Description DOUBLE DOOR CONSOLET 38X60X21
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Status Active
Dimensions - Overall 22.060" L x 60.000" W x 37.920" H (560.32mm x 1524.00mm x 963.17mm)
Material Metal, Steel
Features Dual Door, Single Access
Style Enclosed, Bottom, Front, Sides
Type Sloping Console
Door Steel
Color Gray
Ventilation Non-Vented
Win Source Part Number 1027052-2CLC2060
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2CLC2060 CAD Model

Description

The Hammond Manufacturing 422243 is a high-quality sloping console designed for electronic components.

  • Manufacturer: Hammond Manufacturing
  • Material: Steel
  • Doors: Dual Doors
  • Access: Single Access
  • Enclosure: Bottom, Front, and Sides Enclosed
  • Ventilation: Non-Vented
  • Weight: 22.06 lbs
  • Area: 60 inches

You May Also Be Interested in

Hammond Manufacturing
RACK ALUM 8X8.5X1.75 BLK / Metal, Aluminum Table Top Rack Cabinet Enclosed, Bottom, Front, Sides, Top 8.000" L x 8.500" W x 1.750" H (203.20mm x 215.90mm x 44.45mm) Black
Lowest to $120.0187
Hammond Manufacturing
RACK STEEL 17.7X21.4X26 BLK / Wall Mount Racks - Heavy Duty
Need more? Email Us
Hammond Manufacturing
RACK STEEL 10X20X30 GRY / Metal, Steel Cabinet Rack Enclosed, Bottom, Front, Sides, Top 10.000" L x 20.000" W x 30.000" H (254.00mm x 508.00mm x 762.00mm) Gray
Need more? Email Us
Panduit Corp
800MM X 42RU X 1070MM DEEP NET-A
Need more? Email Us
Hammond Manufacturing
MODULAR DBL DOOR ENCL / Metal, Steel Equipment Cabinet Enclosed, Bottom, Top 23.622" L x 62.992" W x 70.866" H (600.00mm x 1600.00mm x 1800.00mm) Gray
Need more? Email Us
Bud Industries
ADD-A-RACK ECONOMIZER VENTED / Metal, Steel Add-A-Rack Cabinet Enclosed, Back 25.500" L x 22.000" W x 66.562" H (647.70mm x 558.80mm x 1690.68mm) Black
Need more? Email Us
Hammond Manufacturing
MODULAR DBL DOOR ENCL / Light Gray Steel Type 12 Two Door Modular Freestanding Enclosure
Need more? Email Us
Hammond Manufacturing
RACK STEEL 17.5X21X24.75 BLK / Metal, Steel Table Top Rack Cabinet Enclosed, Bottom, Sides, Top 17.500" L x 21.000" W x 24.750" H (444.50mm x 533.40mm x 628.65mm) Black
Need more? Email Us
Hammond Manufacturing
RACK STEEL 13X21X10.75 BE/GY
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess