EN
  • EN
  • DE

FDS1212

Part No FDS1212
Manufacturer Hammond Manufacturing
Catalog Rack Components
Description SHELF FOLD DOWN 12X12" BEIGE / Fold Down Shelf
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Series FDS
Type Shelf, Fold Down
Dimension 12.000" L x 12.000" W (304.80mm x 304.80mm)
Color Beige
Material Metal, Steel
For Use With/Related Products Enclosures
Ventilation Non-Vented
Weight 10 lbs (4.5kg)
Win Source Part Number 772908-FDS1212
Popularity Medium
Supply and Demand Status Limited
Introduction Date September 12, 2007
ECCN EAR99
Country of Origin Canada
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian FDS1212 CAD Model

Description

The Hammond Manufacturing 711272 is a fold-down shelf made of metal steel.

  • Color: Beige
  • Applications: Enclosures
  • Ventilation: Non-vented
  • Weight: 10 lbs (4.5kg)
  • Dimension: 12.000" L x 12.000" W (304.80mm x 304.80mm)
  • Series: FDS
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • ECCN: EAR99
  • Country of Origin: Canada

You May Also Be Interested in

Hammond Manufacturing
Operator Interface Enclosure 20 in. H x 24 in. W Steel
Need more? Email Us
Hammond Manufacturing
PANEL INNER 45X33" WHITE / Inner Panel, Steel, White, Galvanized, 45 In Length, 33 In Width
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 18X17.8X1.7" BLACK
Need more? Email Us
Hammond Manufacturing
SWING FRAME / Swing Frame, Black
Need more? Email Us
Hammond Manufacturing
RACK SOLID FLUSH DOOR
Need more? Email Us
Hammond Manufacturing
PANEL CHASSIS 16.7X11X0.5" UNPTD
Need more? Email Us
Bud Industries
SHELF MONITOR W/FOLD UP KEYBOARD
Need more? Email Us
Hammond Manufacturing
CHASSIS 13X16.6X1.75" BLACK
Need more? Email Us
Hammond Manufacturing
DOOR STEEL 76.8X22.4X0.75" BLACK
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess