EN
  • EN
  • DE

2CSFT24

Part No 2CSFT24
Manufacturer Hammond Manufacturing
Catalog Rack Components
Description SWING FRAME / Swing Frame, Black
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Series S2CSWF
Type Swing Frame
Dimension 15.750" L x 25.270" W x 1.090" H (400.05mm x 641.86mm x 27.69mm)
Color Black
Material Metal, Steel
For Use With/Related Products Modular Console System
Ventilation Non-Vented
Win Source Part Number 794163-2CSFT24
Popularity Medium
Supply and Demand Status Limited
Family Name S2CSWF
Introduction Date October 24, 2011
ECCN EAR99
Country of Origin Canada
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 2CSFT24 CAD Model

Description

The Hammond Manufacturing S2CSWF is a swing frame designed for use with modular console systems.

  • Enclosure Material: Metal and Steel
  • Color: Black
  • Ventilation: Non-Vented
  • Dimensions: 15.750" L x 25.270" W x 1.090" H (400.05mm x 641.86mm x 27.69mm)
  • Introduction Date: October 24, 2011
  • Estimated EOL Date: 2027

You May Also Be Interested in

Hammond Manufacturing
PANEL INNER 33X21" WHITE
Need more? Email Us
Hammond Manufacturing
Operator Interface Enclosure 20 in. H x 24 in. W Steel
Need more? Email Us
Hammond Manufacturing
PANEL FRONT 31.5X19X0.5" BE/GY
Need more? Email Us
Hammond Manufacturing
SWING FRAME / Swing Frame, Black
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 12X18X1.32" WHITE / Four Post Mounting Fixed Chassis Shelf, Steel, White, 17.85In Length, 13.74In Depth, 1.32In Height
Need more? Email Us
Bud Industries
SHELF MONITOR W/FOLD UP KEYBOARD
Need more? Email Us
Bud Industries
PANEL ALUMINUM CHASSIS
Need more? Email Us
Hammond Manufacturing
PANEL CHASSIS 16.7X11X0.5" UNPTD
Need more? Email Us
Hammond Manufacturing
STEEL INNER PANEL / Metal, Steel Panel, Inner 21.000" L x 18.500" W (533.40mm x 469.90mm) White
Lowest to $0.1247

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess