The EE80C188EB13 is a microcontroller manufactured by Innovasic Semiconductor. It is a member of the 80C188 embedded processor family, known for its compatibility with the Intel 80188 architecture. Innovasic (prior to being acquired) specialized in extending the life of legacy processors.
Applications:
- Industrial control systems.
- Embedded networking devices.
- Legacy system upgrades.
- Real-time control applications.
- Communication systems.
Features:
- 80C188 instruction set compatible.
- Integrated peripherals, such as timers, serial ports, and parallel I/O.
- Low power consumption.
- Extended temperature range operation.
- Real-time clock (RTC).
Benefits:
- Cost-effective solution for embedded control.
- Easy migration from legacy 80188 systems.
- Reliable operation in harsh environments.
- Reduced system power consumption.
- Enhanced system functionality through integrated peripherals.
Technical Specifications:
Because this is an older processor, finding *exact* documentation is challenging. However, typical characteristics of 80C188-based processors include:
- CPU Core: 80C188 compatible.
- Clock Speed: Varies depending on the specific part number (e.g., 16 MHz, 25 MHz, 33 MHz).
- Memory Interface: External memory interface for RAM and ROM.
- Timers: Multiple programmable timers.
- Serial Ports: UARTs for serial communication.
- Parallel I/O: General-purpose input/output pins.
- Operating Voltage: Typically 5V or 3.3V.
- Operating Temperature Range: -40°C to +85°C (industrial temperature range).
- Package Type: PLCC, PQFP, or similar.
The EE80C188EB13 microcontroller offers a reliable and cost-effective solution for embedded control applications, particularly for maintaining or upgrading existing systems based on the 80188 architecture. The specific integrated peripherals and clock speed determine its suitability for particular applications.