EN
  • EN
  • DE
  • IT

PFF60000

Part No PFF60000
Manufacturer Hammond Manufacturing
Catalog Rack Accessories
Description FILTER REPLACE 5/PKG / Rack Filter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Rack Accessories
Mfr Hammond Manufacturing
Series PF
Package Box
Product Status Active
Accessory Type Filter
For Use With/Related Products PF Series
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8414.90.9180
Win Source Part Number 791731-PFF60000
Ultra Librarian 3D Model Ultra Librarian PFF60000 CAD Model

Description

The Hammond Manufacturing 791731-PFF60000 is a filter accessory type designed for use with PF series boxes, enclosures, and racks. It is a rack accessory that enhances the functionality and performance of the PF series. This filter accessory is made by Hammond Manufacturing, a trusted manufacturer in the industry.

  • Product Type: Filter Accessory
  • Series: PF
  • Manufacturer: Hammond Manufacturing
  • Status: Active
  • REACH Status: Unaffected
  • ECCN: EAR99
  • Quantity: 1 Piece
  • Application: Professional Use
  • Value: Excellent
  • MSL: Not Applicable
  • HTSUS Code: 8414.90.9180

You May Also Be Interested in

Hammond Manufacturing
GROUND BAR KITS HORIZONTAL
Lowest to $132.6214
Bud Industries
RING CABLEWAY 3" X 6"
Need more? Email Us
Hammond Manufacturing
HINGE
Lowest to $31.9678
Panduit Corp
Need more? Email Us
Panduit Corp
600MM WALL BEAM, BLACK
Need more? Email Us
Hammond Manufacturing
PCB STANDOFF .25" 100/PK / Rack Board Standoff 0.650" (17mm) Overall Height
Need more? Email Us
Hammond Manufacturing
GROUND BAR KITS HORIZONTAL
Lowest to $157.2067
Hammond Manufacturing
RACK HARDWARE BUS BAR
Lowest to $96.8303
Bud Industries
KIT UNIVERSAL MOUNTING BRACKET / Rack Slide Mounting Bracket Kit
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $132.7968 $132.7968
2+ $128.5131 $257.0262
3+ $124.2294 $372.6882
4+ $111.3780 $445.5120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
In Stock: 201 pieces Factory Stock: 19 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess