EN
  • EN
  • DE

PJ14126RHW

Part No PJ14126RHW
Manufacturer Hammond Manufacturing
Catalog Boxes
Description BOX FIBERGLASS GRY 15.73"X13.85" / Gray Fiberglass Polyester Wall Mount Junction Box
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Series PJ
Container Type Box
Dimension 15.730" L x 13.850" W (399.54mm x 351.79mm)
Height 8.000" (203.20mm)
Area (L x W) 218" (1406cm)
Design Hinged Door, Lid
Material Fiberglass/Polyester
Color Gray
Features Stainless Steel Hinges, Window
Ratings IP66, NEMA 1,2,3,4,4X,12,13, UL-508
Weight 11 lbs (5kg)
Win Source Part Number 777784-PJ14126RHW
Popularity Medium
Supply and Demand Status Limited
Family Name PJ14
ECCN EAR99
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian PJ14126RHW CAD Model

Description

The Hammond Manufacturing PJ14126RHW is an electronic component that comes in a series of PJ.

  • Manufacturer Part Number: 777784-PJ14126RHW
  • Category: boxes, enclosures, and racks
  • Door/Lid Design: hinged door and lid
  • Hinges: stainless steel
  • Window: Yes
  • Material: fiberglass/polyester
  • Ratings: IP66, NEMA 1,2,3,4,4X,12,13, UL-508
  • Dimension: 15.730" L x 13.850" W (399.54mm x 351.79mm)
  • Weight: 11 lbs (5kg)
  • Shipped From: Digi-Key
  • Estimated EOL Date: 2029

You May Also Be Interested in

Altech corporation
ENCLOSURE GRAY WITH TERMS 93X93X
Need more? Email Us
Rose Enclosures
BOX ALUM GRAY 7.09"L X 5.51"W
Need more? Email Us
Bud Industries
BOX ABS BLACK 2.5"L X 1.63"W / Access Grabber Black Style D Flush
Need more? Email Us
Eaton Bussmann
NEMA 12 ENCL 69H
Need more? Email Us
Hammond Manufacturing
BOX ALUM BLACK 8.66"L X 6.5"W
Need more? Email Us
Hammond Manufacturing
BOX FIBERGLASS GRY 11.77"LX9.9"W
Need more? Email Us
Hammond Manufacturing
BOX FIBERGLASS GRY 11.77"LX9.9"W
Need more? Email Us
Hammond Manufacturing
Box Fiberglass/Polyester Gray Hinged Door, Lid 25.590" L x 21.590" W (649.99mm x 548.39mm) X 12.000" (304.80mm)
Need more? Email Us
Hammond Manufacturing
BOX STEEL GRAY 30"L X 20"W
Lowest to $0.2968

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess